EN
  • EN
  • DE

VSP2232Y/2K

Part No VSP2232Y/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2232
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399849-VSP2232Y/2K
Ultra Librarian 3D Model Ultra Librarian VSP2232Y/2K CAD Model

Description

Introducing the Texas Instruments VSP2232Y/2K Precision Analog-to-Digital Converter

The Texas Instruments VSP2232Y/2K is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital imaging systems and precision measurement applications. This product is part of Texas Instruments' extensive portfolio of data converters that are renowned for their reliability, accuracy, and efficiency.

At the heart of the VSP2232Y/2K lies a 20-bit, dual-channel ADC that offers exceptional dynamic range and signal-to-noise ratio (SNR), making it an ideal choice for applications requiring the highest level of data integrity. Its precision and speed make it suitable for medical imaging devices, scientific instrumentation, and high-end industrial automation where capturing every detail is critical.

This ADC features a maximum sampling rate of 2 kilosamples per second (KSPS), providing a balance between high-speed performance and low power consumption. The VSP2232Y/2K operates within a supply voltage range of 5V, which allows for seamless integration into existing power architectures. Moreover, its differential inputs and low-noise performance are optimized for direct connection to sensors, reducing the need for additional signal conditioning components.

One of the standout features of the VSP2232Y/2K is its built-in programmable gain amplifier (PGA), which offers gains ranging from 1 to 64. This flexibility ensures that the ADC can adapt to various signal levels, thereby maximizing the dynamic range and improving the overall system performance.

To facilitate easy communication with microprocessors and digital systems, the VSP2232Y/2K includes a serial peripheral interface (SPI) that supports both daisy-chaining and simultaneous sampling modes. This versatility in communication protocols ensures that the ADC can be easily integrated into a wide range of digital systems with minimal interfacing challenges.

For engineers and designers looking for a high-precision ADC that delivers excellent performance without compromising on power efficiency, the Texas Instruments VSP2232Y/2K is an impeccable choice. Its robust feature set and superior design make it a go-to component for those who require the utmost in analog-to-digital conversion accuracy and reliability.

With the Texas Instruments reputation for quality and support, the VSP2232Y/2K is not just a component; it's a cornerstone for precision measurement solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6631 $91.3262
3+ $37.4672 $112.4016
5+ $36.2964 $181.4820
6+ $35.1255 $210.7530
8+ $33.9547 $271.6376
10+ $30.4421 $304.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess