EN
  • EN
  • DE

VSP2212Y

Part No VSP2212Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2212
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 534977-VSP2212Y
Ultra Librarian 3D Model Ultra Librarian VSP2212Y CAD Model

Description

The VSP2212Y from Texas Instruments is a state-of-the-art precision analog-to-digital converter (ADC) designed for a wide range of applications, including medical imaging, scientific instrumentation, and industrial automation. This high-performance product offers an exceptional balance of speed, accuracy, and power consumption, making it an ideal choice for designers looking to enhance the capabilities of their systems.

Key Features

  • Resolution: The VSP2212Y boasts a 20-bit resolution, providing high-precision measurements that are crucial for applications requiring detailed and accurate data capture.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of converting analog signals to digital data quickly, ensuring timely processing and analysis.
  • Low Noise Performance: The device's low-noise design minimizes signal distortion, thereby enhancing the signal integrity and accuracy of measurements.
  • Differential Inputs: Differential input capability allows the VSP2212Y to reject common-mode noise, further improving the quality of the signal acquisition.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronic design, and the VSP2212Y addresses this with its low power consumption, reducing the thermal footprint and power-related costs for systems.
  • Interface: The device includes a flexible serial interface that is compatible with several standard digital interfaces, ensuring easy integration into a variety of system architectures.

Applications

The VSP2212Y's combination of features makes it highly versatile and suitable for many critical applications. In the medical field, it can be used in equipment such as CT scanners and digital X-ray systems, where precision and speed are paramount. In scientific research, it enables accurate data acquisition for spectrometry and other sensitive measurement tasks. In industrial settings, it is ideal for vibration analysis, non-destructive testing, and other applications where precise monitoring is required.

Overall, the VSP2212Y from Texas Instruments represents a reliable and efficient solution for high-precision analog-to-digital conversion, offering designers the performance needed to create advanced and accurate electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9197 $53.9197
3+ $44.2419 $132.7257
4+ $42.8593 $171.4372
5+ $41.4767 $207.3835
7+ $40.0942 $280.6594
9+ $35.9465 $323.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess