EN
  • EN
  • DE

VFC32KU/2K5

Part No VFC32KU/2K5
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage CONVERTER | IC V/F AND F/V CONVERTER 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100kHz
Full Scale ±75ppm/°C
Linearity ±0.05%
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number VFC32
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1279225-VFC32KU/2K5
Manufacturer Homepage www.ti.com
Family Name VFC32
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VFC32KU/2K5 CAD Model

Description

The VFC32KU/2K5 is a high-performance voltage-to-frequency converter module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is ideal for a wide array of applications, including analog-to-digital conversion, long-term integration, frequency-to-voltage conversion, and motor speed control, to name a few.

Key Features

  • High Linearity: The VFC32KU/2K5 offers excellent linearity with a nonlinearity specification of less than ±0.01% for a wide dynamic range, ensuring accurate signal conversion and processing.
  • Wide Frequency Range: This device is capable of operating over a broad frequency range, making it suitable for various applications that require different frequency inputs.
  • Low Power Consumption: Designed with energy efficiency in mind, the VFC32KU/2K5 consumes low power, which is critical for battery-operated and portable devices.
  • Flexible Supply Voltage: It operates on a supply voltage range from 8V to 36V, providing versatility in system design and compatibility with a variety of power sources.
  • Temperature Stability: The converter exhibits excellent temperature stability, ensuring reliable performance across a wide temperature range.

Applications

The VFC32KU/2K5 is well-suited for a range of applications, including but not limited to:

  • Data acquisition systems
  • Process control systems
  • Analog-to-digital conversion
  • Frequency-to-voltage conversion
  • Motor speed detection and control

Quality and Reliability

As with all Texas Instruments products, the VFC32KU/2K5 is manufactured to the highest quality standards. It is designed for robustness and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications.

Summary

The VFC32KU/2K5 from Texas Instruments is a versatile, high-performance voltage-to-frequency converter that offers accuracy, linearity, and low power consumption. Suitable for a wide array of applications, this device is an excellent choice for designers looking for a reliable and efficient solution for signal conversion needs.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2222 $56.8888
9+ $11.6695 $105.0255
14+ $11.3048 $158.2672
19+ $10.9401 $207.8619
24+ $10.5755 $253.8120
32+ $9.4815 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess