EN
  • EN
  • DE

VCA8500IRGCTG4

Part No VCA8500IRGCTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 55MHZ 64VQFN / SP Amp Variable Gain Amp Octal 3.6V/5.25V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Variable Gain
Number of Circuits 8
-3db Bandwidth 55MHz
Operating Supply Current 145mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 799026-VCA8500IRGCTG4
Popularity Medium
Supply and Demand Status Limited
Family Name VCA8500
Introduction Date March 01, 2008
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VCA8500IRGCTG4 CAD Model

Description

The VCA8500IRGCTG4 is an innovative, highly integrated component designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This product is part of TI's extensive range of Variable Gain Amplifiers (VGA), which are known for their reliability, precision, and performance in a multitude of applications.

Key Features

  • High Integration: The VCA8500IRGCTG4 integrates 8 channels of variable gain amplifiers, making it an ideal choice for applications requiring multiple channels without the need for additional components, thus saving space and reducing system complexity.
  • Wide Gain Range: Each channel offers a wide gain range, providing flexibility and adaptability for various signal levels, ensuring optimal performance across different use cases.
  • Low Noise Performance: Engineered to minimize noise, this product delivers clear and precise signals, which is crucial for high-fidelity audio applications and sensitive measurement instruments.
  • High Bandwidth: The VCA8500IRGCTG4 boasts a high bandwidth, enabling it to handle high-speed signals and maintain signal integrity, which is particularly important in communication systems and data acquisition processes.

Applications

The versatility of the VCA8500IRGCTG4 allows it to be used in a wide array of applications. It is particularly suited for:

  • Professional audio equipment
  • Medical imaging systems
  • Wireless communication infrastructure
  • Instrumentation and control systems
  • Automated test equipment

Quality and Support

As with all Texas Instruments products, the VCA8500IRGCTG4 is manufactured to the highest quality standards. Customers can expect robust support from TI, including detailed technical documentation, application notes, and responsive customer service to assist with design-in processes and troubleshooting.

Package and Availability

The VCA8500IRGCTG4 is available in a VQFN-64 package, which is designed for space-saving and efficient thermal performance. The product can be sourced directly from Texas Instruments or through their network of authorized distributors, ensuring availability for both small-scale and volume requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0598 $84.0598
2+ $81.4329 $162.8658
3+ $78.8060 $236.4180
4+ $76.1792 $304.7168
5+ $68.2986 $341.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess