EN
  • EN
  • DE

VCA821IDRG4

Part No VCA821IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 14-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 710 MHz
Case / Package D
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 320 MHz
Input Bias Current 25 µA
Input Offset Voltage (Vos) 4 mV
Lead Free Contains Lead
Max Dual Supply Voltage 6 V
Max I/O Voltage 17 mV
Max Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 7 V
Number of Channels 1
Number of Circuits 1
Number of Pins 14
Operating Supply Current 34 mA
Output Current per Channel 90 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Slew Rate 2500 V/µs
Win Source Part Number 1135907-VCA821IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA821IDRG4 CAD Model

Description

The Texas Instruments VCA821IDRG4 is a high-performance, variable-gain amplifier (VGA) designed to offer a wide range of dynamic control over its gain, making it an ideal choice for a variety of applications, including medical imaging, wireless communication, and radar systems. This amplifier is part of TI's extensive portfolio of analog ICs, known for their reliability and cutting-edge performance.

Key Features

  • Wide Bandwidth: The VCA821IDRG4 operates at a bandwidth of 125MHz, ensuring fast signal processing and making it suitable for high-speed applications.
  • High Linearity: With excellent linearity, this VGA maintains the integrity of the input signal, which is critical for accurate signal processing and measurement applications.
  • Variable Gain Range: It provides a wide gain range from -40dB to +40dB, allowing for precise control over signal amplification.
  • Differential Input: The differential input structure offers improved noise rejection and is less susceptible to interference, which is crucial for maintaining signal fidelity.
  • Single Supply Operation: The VCA821IDRG4 operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption.
  • Adjustable Bandwidth: The bandwidth is externally adjustable, providing flexibility to optimize the amplifier's performance for specific applications.

Applications

The versatility of the VCA821IDRG4 makes it an excellent choice for a variety of applications. Its precise gain control and high bandwidth make it suitable for:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Radar and Sonar Systems
  • Audio and Video Processing

Package and Quality

The VCA821IDRG4 is available in a compact 14-pin SOIC package, which is ideal for space-constrained applications. Texas Instruments is committed to the highest quality and reliability standards, and this product is no exception, ensuring long-term performance and consistency across various conditions and usage scenarios.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1489 $55.7445
11+ $9.1479 $100.6269
17+ $8.8620 $150.6540
24+ $8.5761 $205.8264
31+ $8.2903 $256.9993
41+ $7.4326 $304.7366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,242 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess