EN
  • EN
  • DE

VCA821IDR

Part No VCA821IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Wideband, > 40dB Gain Adjust Range, Linear in dB VARIABLE GAIN AMPLIFIER | IC OPAMP VGA 1 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Variable Gain
Slew Rate 2500V/μs
-3db Bandwidth 710MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Supply Current 34mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number VCA821
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1279128-VCA821IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA821IDR CAD Model

Description

Product Overview: VCA821IDR by Texas Instruments

The VCA821IDR is a high-performance, variable-gain amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This amplifier is ideal for a wide range of applications, including telecommunications, audio processing, and test equipment. With its flexible design and advanced features, the VCA821IDR provides precise control over gain and offers a high level of performance for professionals and enthusiasts alike.

Key Features

  • Wide Gain Range: The VCA821IDR offers a gain range from -40 dB to 40 dB, allowing for a high level of flexibility in amplification settings.
  • High Bandwidth: With a bandwidth of 100 MHz at a gain of 10 dB, this amplifier is capable of handling high-speed signals without significant distortion.
  • Low Distortion: The device boasts a low harmonic distortion, which ensures that the amplified signal remains as true to the original as possible.
  • Linear-in-dB Gain Control: The amplifier's gain is controlled linearly in dB, which simplifies the control interface and improves usability in various applications.
  • Single Supply Operation: Operating on a single 5V supply, the VCA821IDR is designed for simplicity and ease of integration into existing systems.

Applications

  • Automated Test Equipment (ATE)
  • Audio and Acoustic Devices
  • Telecommunication Infrastructure
  • Medical Instrumentation
  • Signal Processing

The VCA821IDR is housed in a compact SOIC-14 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging environments. The device also features an extended temperature range, accommodating various operating conditions.

With its combination of performance, versatility, and reliability, the VCA821IDR from Texas Instruments stands out as a superior choice for designers looking to enhance their systems with a high-quality variable-gain amplifier. Whether used in professional-grade audio equipment or sophisticated communication systems, the VCA821IDR delivers the precision and control needed for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1630 $55.8150
11+ $9.1594 $100.7534
17+ $8.8732 $150.8444
24+ $8.5870 $206.0880
31+ $8.3007 $257.3217
41+ $7.4420 $305.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,242 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess