EN
  • EN
  • DE

VCA820ID

Part No VCA820ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, 40dB Adjust Range, Linear in dB VARIABLE GAIN AMPLIFIER | IC OPAMP VGA 1 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Variable Gain
Slew Rate 1700V/μs
-3db Bandwidth 168MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Supply Current 34mA
Current - Output / Channel 160mA
Supply Voltage , Single/Dual (±) ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number VCA820
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1279124-VCA820ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA820ID CAD Model

Description

Introducing the VCA820ID Variable Gain Amplifier by Texas Instruments

The VCA820ID from Texas Instruments is a high-performance, variable-gain amplifier that offers a unique combination of bandwidth, linearity, and dynamic range, making it a perfect choice for a wide array of applications. This precision amplifier is designed to cater to the demanding requirements of communication systems, imaging equipment, and test instrumentation.

At the heart of the VCA820ID lies a patented exponential gain control mechanism that provides a linear-in-dB gain response, which is adjustable over a wide range of -40dB to +40dB. The device operates over a broad frequency spectrum, with a bandwidth of 125MHz at a gain of 0dB, ensuring that signal integrity is maintained even at high speeds.

One of the standout features of the VCA820ID is its excellent thermal performance and reliability. Housed in a compact 8-pin SOIC package, it is engineered for optimal heat dissipation and long-term stability. This makes the VCA820ID an ideal choice for sophisticated electronic systems where space is at a premium and operational consistency is crucial.

Furthermore, the VCA820ID boasts a low noise figure and a high output drive capability. It can deliver ±90mA of output current and is capable of driving heavy loads with ease. The device also features a differential input and output configuration, providing improved noise immunity and allowing for easy integration into a variety of circuit topologies.

For designers and engineers looking to fine-tune their systems, the VCA820ID offers an external gain control voltage that makes it simple to adjust the gain dynamically. This feature, combined with the amplifier's fast settling time, makes it exceptionally well-suited for applications such as automatic gain control (AGC) circuits, variable-gain amplifiers in data acquisition systems, and programmable filters and attenuators.

Overall, the VCA820ID from Texas Instruments represents a sophisticated solution for anyone in need of a high-quality, variable-gain amplifier. Whether used in professional audio equipment, radar systems, or medical imaging devices, the VCA820ID delivers performance that can help take your designs to the next level.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1928 $50.4344
56+ $1.7993 $100.7608
87+ $1.7430 $151.6410
119+ $1.6868 $200.7292
154+ $1.6306 $251.1124
206+ $1.4619 $301.1514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess