EN
  • EN
  • DE

TPS51611RHBT

Part No TPS51611RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PACKAGE MATERIALS INFORMATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel - TR
Applications Controller, Intel IMVP-6.5
Voltage - Input 3 V ~ 28 V
Number of Outputs 1
Voltage - Output 0.3 V ~ 1.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
RoHS State Request Verification
Win Source Part Number 1272527-TPS51611RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51611
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51611RHBT CAD Model

Description

Product Overview: Texas Instruments TPS51611RHBT

The TPS51611RHBT is a high-performance, fully-integrated synchronous buck power stage controller designed by Texas Instruments to meet the rigorous demands of high-frequency, high-efficiency power conversion. This advanced controller is an ideal choice for powering high-performance processors, FPGAs, and ASICs, particularly in computing and telecommunication applications.

With its integrated MOSFET drivers and bootstrap diode, the TPS51611RHBT simplifies the design of power supplies by reducing the number of external components required. This integration not only saves valuable board space but also enhances system reliability and performance. The controller operates over a wide input voltage range, making it versatile for various system architectures.

The TPS51611RHBT features D-CAP+™ mode control, which provides a very fast transient response, excellent loop stability, and supports ceramic output capacitors without the need for external compensation. This makes it easier to design stable systems while achieving high performance with reduced component count and complexity.

Additionally, the controller includes a range of protective features to ensure safe operation under abnormal conditions. These include overcurrent protection (OCP), undervoltage lockout (UVLO), overvoltage protection (OVP), and thermal shutdown. The TPS51611RHBT's robust protection schemes safeguard the power supply and the load from various fault conditions, enhancing system reliability.

For power management designers looking for a flexible, efficient, and compact solution, the TPS51611RHBT comes in a 32-pin VQFN package and is rated for operation over the industrial temperature range of -40°C to 85°C. Its excellent thermal performance, combined with its advanced features, make it a top choice for next-generation power designs.

Whether you're designing a power supply for a high-performance server, a network router, or a sophisticated telecommunications system, the TPS51611RHBT from Texas Instruments is engineered to deliver the efficiency, speed, and reliability required for cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9492 $52.2060
130+ $0.7789 $101.2570
200+ $0.7545 $150.9000
275+ $0.7302 $200.8050
355+ $0.7059 $250.5945
475+ $0.6328 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,904 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess