EN
  • EN
  • DE

VC55GPSPGE

Part No VC55GPSPGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 144LQFP / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 256kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Win Source Part Number 799020-VC55GPSPGE
Popularity Medium
Supply and Demand Status Limited
Family Name VC55GPSPGE
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VC55GPSPGE CAD Model

Description

Texas Instruments VC55GPSPGE: A High-Performance Digital Signal Processor

The VC55GPSPGE from Texas Instruments is a cutting-edge digital signal processor (DSP) that delivers exceptional performance and efficiency for a wide range of applications. This processor is part of the renowned TMS320VC55x DSP family, which is known for its high-speed processing capabilities and low-power consumption.

Designed with advanced integrated circuit technology, the VC55GPSPGE is optimized for digital signal processing tasks such as audio and video processing, telecommunications, industrial control, and biometrics. Its core architecture is based on a fixed-point, 32-bit processor that operates at high clock speeds, ensuring that it can handle complex algorithms and computations with ease.

One of the standout features of the VC55GPSPGE is its robust set of peripherals. These include a variety of communication interfaces such as I2C, SPI, and UART, which allow for easy integration with other components and systems. Additionally, it supports multiple channels of DMA (Direct Memory Access), enabling efficient data transfer without burdening the CPU.

The processor also boasts a large on-chip memory, including both RAM and ROM, which facilitates faster data access and improved overall system performance. For applications requiring additional memory, the VC55GPSPGE provides an external memory interface that supports a wide range of memory types.

Power management is another key aspect of the VC55GPSPGE, with features that enable dynamic power scaling. This allows the processor to adjust its power consumption based on the processing load, which is crucial for battery-powered and energy-sensitive applications.

Overall, the Texas Instruments VC55GPSPGE is a highly versatile and powerful DSP that is well-suited for developers and engineers looking to incorporate high-speed digital signal processing capabilities into their products. With its combination of performance, peripherals, and power efficiency, the VC55GPSPGE stands out as a top choice for a multitude of sophisticated electronic systems.

For detailed technical specifications, application notes, and support resources, users can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess