EN
  • EN
  • DE

USBN9603-28M/NOPB

Part No USBN9603-28M/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER USB 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol USB
Purpose Controller
Standards USB 1.0 and 1.1
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 126558-USBN9603-28M/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBN9603-28M/NOPB CAD Model

Description

Product Overview: USBN9603-28M/NOPB from Texas Instruments

The USBN9603-28M/NOPB is a versatile and robust USB Node Controller integrated circuit designed and manufactured by Texas Instruments. This IC is specifically engineered to provide a cost-effective and efficient solution for implementing full-speed USB functionality into a wide range of applications. With its compact 28-pin SSOP (Shrink Small Outline Package) footprint, it is ideal for space-constrained designs.

Featuring a fully compliant USB 1.1 transceiver, the USBN9603-28M/NOPB is capable of data transfer rates up to 12 Mbps. It is designed to interface with microcontrollers via a parallel interface, allowing for straightforward integration into existing system designs. The device is also equipped with an onboard serial interface engine (SIE), which simplifies the handling of low-level USB protocol details, effectively reducing the workload on the host microcontroller.

The USBN9603-28M/NOPB supports both bus-powered and self-powered configurations, giving designers the flexibility to create USB devices that can either draw power directly from the USB bus or from an external power supply. This versatility is crucial for accommodating a diverse array of peripheral devices, such as keyboards, mice, joysticks, cameras, and many other USB-enabled products.

For enhanced reliability and performance, the USBN9603-28M/NOPB incorporates several features such as integrated voltage regulators, an oscillator, and ESD protection circuits. These built-in components not only reduce the bill of materials but also simplify the overall design process. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the USBN9603-28M/NOPB is a highly integrated, full-featured USB node controller that offers a seamless and cost-effective solution for adding USB connectivity to a variety of electronic devices. Its ease of use, combined with Texas Instruments' reputation for quality and support, makes it a top choice for designers looking to implement USB functionality in their next project.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess