EN
  • EN
  • DE

ADSP-BF524KBCZ-4

Part No ADSP-BF524KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 400MHZ 289CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 289-LFBGA, CSPBGA
Case / Package 289-CSPBGA (12x12)
Family Name ADSP-BF524
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910986-ADSP-BF524KBCZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF524KBCZ-4 CAD Model

Description

ADSP-BF524KBCZ-4: High-Performance Digital Signal Processor

The ADSP-BF524KBCZ-4 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to deliver high-performance signal processing capabilities with low power consumption. This DSP is part of the Blackfin family, which is renowned for its combination of a microcontroller architecture with a DSP, making it an ideal choice for a wide range of applications requiring complex, real-time signal processing.

Key Features:

  • Core Performance: The ADSP-BF524KBCZ-4 features a high-speed core with a clock speed of up to 400 MHz, providing robust computational power for demanding applications.
  • Memory: It includes integrated on-chip memory, which consists of 132KB of SRAM and 1MB of embedded flash memory, allowing efficient data storage and quick access to code and data.
  • Peripheral Set: The DSP boasts a rich set of peripherals, including UART, SPI, SPORT, CAN, and USB interfaces, which facilitate easy communication with other devices and peripherals.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF524KBCZ-4 offers dynamic power management options to minimize power consumption during operation.
  • Emulation and Debugging: The processor supports advanced debugging features with the on-chip emulation, which includes breakpoints and trace buffers, simplifying the development and testing process.

Applications:

The versatility of the ADSP-BF524KBCZ-4 makes it suitable for a wide array of applications, such as:

  • Industrial control systems
  • Automotive audio and navigation
  • Image processing and machine vision
  • Medical instrumentation
  • Audio and video processing

The ADSP-BF524KBCZ-4 from Analog Devices Inc. is a powerful and efficient solution for designers looking to integrate sophisticated signal processing capabilities into their products. Its combination of performance, integrated memory, and rich peripheral set makes it a versatile choice for many embedded applications.

For more detailed technical specifications and application support, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2686 $62.5372
5+ $25.6564 $128.2820
7+ $24.8546 $173.9822
10+ $24.0529 $240.5290
13+ $23.2511 $302.2643
17+ $20.8458 $354.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess