EN
  • EN
  • DE

ULQ2003ATDRYZ

Part No ULQ2003ATDRYZ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Trans Darlington NPN 50V 0.5A 950mW Automotive 16-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 981424-ULQ2003ATDRYZ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULQ2003ATDRYZ CAD Model

Description

ULQ2003ATDRYZ - High-Voltage, High-Current Darlington Transistor Array

The ULQ2003ATDRYZ from Texas Instruments is a robust and versatile Darlington transistor array designed for applications requiring high-voltage and high-current driving capabilities. This integrated circuit consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each Darlington pair is 500 mA, making it suitable for interfacing with a wide range of high-power devices.

Each channel is capable of withstanding a peak load of 600 mA and has a sustaining voltage of 50V at the output, providing ample headroom for driving heavy loads. The inputs are pinned opposite the outputs to simplify the board layout and the connection of input drivers such as microcontrollers or logic ICs.

The ULQ2003ATDRYZ is designed to be compatible with 5V TTL and CMOS logic families, which makes it an excellent choice for interfacing with digital systems that require higher power outputs. The device's high current gain allows for direct operation from TTL or CMOS logic outputs without the need for additional amplification or drivers.

This array is encapsulated in a 16-pin SOIC package, which is widely used and easy to integrate into a variety of electronic designs. The compact form factor of the ULQ2003ATDRYZ makes it an ideal solution for space-constrained applications, while its enhanced thermal characteristics ensure reliable operation even under high-load conditions.

Key features of the ULQ2003ATDRYZ include:

  • Seven Darlington pairs per package
  • Output current 500 mA per channel
  • Output voltage 50V
  • Input compatible with various types of logic
  • Common-cathode clamp diodes for switching inductive loads
  • Peak load current of 600 mA
  • 16-pin SOIC package for ease of use

Overall, the ULQ2003ATDRYZ from Texas Instruments is an excellent choice for designers looking to drive relays, solenoids, stepper motors, or other high-power components in their electronic designs. Its reliability, combined with Texas Instruments' commitment to quality, ensures that this Darlington transistor array will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8844 $53.0640
140+ $0.7257 $101.5980
215+ $0.7030 $151.1450
295+ $0.6804 $200.7180
385+ $0.6577 $253.2145
510+ $0.5896 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess