EN
  • EN
  • DE

ULQ2003ADR

Part No ULQ2003ADR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Arrays
Manufacturer Texas Instruments
Packaging Reel(TR)
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500μA, 350mA
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 035967-ULQ2003ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian ULQ2003ADR CAD Model

Description

Overview of Texas Instruments ULQ2003ADR

The Texas Instruments ULQ2003ADR is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This robust component is part of the ULx200xA family, which is renowned for its ability to drive inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage loads in a wide variety of industrial and consumer applications.

Key Features

  • Seven Darlington Pairs: Each ULQ2003ADR chip contains seven independent Darlington pairs with common emitters, allowing for the simultaneous control of multiple outputs.
  • High-Voltage Outputs: The output rating can sustain up to 50V, catering to a broad range of applications.
  • High Current Rating: Each channel can handle a continuous current of 500 mA, with peak currents up to 600 mA, making it suitable for driving a variety of loads.
  • Output Clamp Diodes: The inclusion of integral suppression diodes for inductive load transient suppression adds to the robustness of the device.
  • Wide Operating Temperature Range: The device can operate effectively across a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The ULQ2003ADR is highly versatile and is used in numerous applications, including:

  • Relay drivers
  • Stepper motor drivers
  • LED displays/LED matrix management
  • Buffer drivers
  • Line drivers
  • Logic systems
  • Peripheral drivers

Package and Quality

The ULQ2003ADR comes in a SOIC-16 (Surface-Mount Device) package, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for each unit produced. The device also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard.

For engineers and designers looking for a reliable solution to interface logic signals to high-power devices, the Texas Instruments ULQ2003ADR offers a compact, efficient, and robust option that simplifies the design and enhances the performance of a wide array of electronic systems.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Sanken
TRANS 2NPN/2PNP DARL 100V 12SIP
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Infineon Technologies
Lowest to $0.2891
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
TRANS 4NPN/1PNP DARL 60V 12SIP
Lowest to $2.9545

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,660 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess