EN
  • EN
  • DE

LPC11U68JBD64K

Part No LPC11U68JBD64K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series LPC11Uxx
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name LPC11
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LPC11U68JBD64K, Q13703190, 935302501557, LPC11U68JBD64K-CRL
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923688-LPC11U68JBD64K
Ultra Librarian 3D Model Ultra Librarian LPC11U68JBD64K CAD Model

Description

The NXP LPC11U68JBD64K microcontroller is a powerful and versatile component ideal for a wide range of embedded applications. This microcontroller is part of NXP's LPC1100XL series, which is known for its low-power consumption and high-performance capabilities. The LPC11U68JBD64K is specifically designed to meet the demands of today's complex and connected embedded systems.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at frequencies of up to 50 MHz.
  • Memory: Equipped with 256 KB of flash memory and 36 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication peripherals such as USB 2.0 Full-Speed, SPI, I2C, USART, and more, facilitating easy integration with other components and systems.
  • GPIO: Features up to 52 General Purpose I/O (GPIO) pins, offering flexibility for interfacing with sensors, actuators, and other electronic components.
  • Package: Available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • ADC: Comes with a 10-bit Analog-to-Digital Converter (ADC) with 8 channels, enabling the microcontroller to process analog signals from various sources.
  • Power Efficiency: Incorporates an ultra-efficient power profile with multiple power modes, including a deep-sleep mode for battery-powered applications.
  • Timers and PWM: Contains multiple timers and up to four PWM units for precise timing and control operations.

Applications:

The LPC11U68JBD64K is suitable for a broad range of applications, including but not limited to consumer electronics, industrial control systems, IoT devices, and automation systems. Its robust feature set ensures that it can handle complex tasks while maintaining power efficiency, making it an ideal choice for designers looking to balance performance with energy consumption.

Development Support:

NXP provides comprehensive development support for the LPC11U68JBD64K, including development boards, software libraries, and a supportive community. This ensures that engineers can quickly bring their ideas to life and reduce time-to-market for their products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8772 $55.1404
16+ $6.4634 $103.4144
24+ $6.2614 $150.2736
34+ $6.0594 $206.0196
43+ $5.8574 $251.8682
58+ $5.2515 $304.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess