EN
  • EN
  • DE

ULN2004AM

Part No ULN2004AM
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102210-ULN2004AM
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULN2004AM CAD Model

Description

Product Overview: ULN2004AM from Texas Instruments

The ULN2004AM, manufactured by Texas Instruments, is a high-voltage, high-current Darlington transistor array designed to efficiently drive a wide array of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads. This integrated circuit is part of the ULN200x series of Darlington arrays, which are known for their reliability and ease of use in a variety of applications.

Key Features

  • Seven Darlingtons per package: The ULN2004AM includes seven independent Darlington pairs with common-cathode clamp diodes for switching inductive loads.
  • Output current 500 mA per driver: Each channel is capable of driving 500 mA, making it suitable for moderate to high current applications.
  • High voltage outputs: The device can handle output voltages up to 50V, providing flexibility for various types of loads.
  • Integrated suppression diodes: Built-in diodes for inductive load transient suppression enhance the reliability of the device when driving inductive loads.
  • Direct interface to TTL or CMOS: The inputs are compatible with most TTL and CMOS logic families, allowing for easy integration with digital systems.

Applications

The ULN2004AM is a versatile component that can be used in a wide range of applications. It is particularly useful in instances where multiple high-current loads need to be controlled by digital logic circuits. Common applications include:

  • Driving stepper motors in printers and other office automation machines
  • Actuating relays and solenoids in industrial controls
  • Controlling LED displays in signage and consumer electronics
  • Operating filament lamps in lighting systems
  • Managing thermal print heads in printing devices

Package and Quality

The ULN2004AM is available in a 16-pin DIP (Dual In-line Package) making it suitable for through-hole mounting, which is ideal for prototyping and educational purposes. Texas Instruments ensures high-quality production and reliability of the ULN2004AM, making it a trusted choice for designers and engineers in various industries.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess