EN
  • EN
  • DE

UJA1075A50W

Part No UJA1075A50W
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102192-UJA1075A50W
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UJA1075A50W CAD Model

Description

The NXP UJA1075A50W is a robust System Basis Chip (SBC) designed to support the power supply and the communication interface of microcontrollers in automotive applications. Integrating multiple functionalities into a single package, the UJA1075A50W simplifies the design of complex automotive systems, ensuring efficient power management, CAN communication, and system safety features.

Key Features

  • Power Management: The UJA1075A50W provides a regulated 5V supply to the microcontroller and other peripherals, with a current capability suitable for a wide range of applications. It includes features such as undervoltage detection, overvoltage protection, and a watchdog timer to ensure reliable operation.
  • CAN Interface: With a high-speed CAN transceiver, the chip supports the ISO 11898-2 and ISO 11898-5 standards for data communication up to 1 Mbps. It ensures robust data transmission with features like differential receiver with wide common-mode range, thermal protection, and an integrated fail-safe mode.
  • System Safety: The UJA1075A50W is designed with a focus on safety, incorporating a window watchdog timer, fail-safe outputs, and a reset function. These features contribute to system stability and help to maintain control in the event of a system fault.
  • Low Power Modes: To conserve energy, the SBC offers several low-power modes, including a Sleep mode and a Standby mode, which significantly reduce the power consumption when the system is inactive.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for harsh automotive environments.

Applications

The UJA1075A50W is ideal for use in various automotive applications, such as body control modules, gateway modules, powertrain systems, and advanced driver-assistance systems (ADAS). Its integration of power supply and communication features makes it a versatile choice for designers looking to streamline their automotive system architecture.

With its high level of integration and safety features, the NXP UJA1075A50W System Basis Chip is a reliable and efficient solution for modern automotive electronics, ensuring consistent performance and communication in a compact, power-efficient package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess