EN
  • EN
  • DE

V53C832LQ35

Part No V53C832LQ35
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103659-V53C832LQ35
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V53C832LQ35 CAD Model

Description

The V53C832LQ35 is a high-speed Static Random Access Memory (SRAM) manufactured by Mosel Vitelic, Corp. It's designed for applications where fast access times, low power consumption and data integrity are critical. This SRAM has a memory capacity of 8 Mbit, organized as 256K x 32 bits.

Applications

  • Level 2 cache memory for processors
  • High-bandwidth data buffering
  • Networking applications, such as routers and switches
  • Digital signal processing (DSP)
  • High-performance embedded systems

Features

  • Fast access time: 3.5ns
  • Low power consumption
  • Single 3.3V power supply
  • TTL-compatible inputs and outputs
  • Available in a 100-pin LQFP package
  • Operating Temperature range: 0°C to +70°C
  • Data Retention Voltage: 1.5V

Benefits

  • High-speed data access, crucial for performance-sensitive applications.
  • Low power usage contributes to energy efficiency and thermal management.
  • Easy integration into existing systems thanks to TTL compatibility.
  • Reduced board space thanks to the compact LQFP package.
  • Data integrity ensured even at low voltages.

Technical Specifications

The V53C832LQ35 SRAM requires a single 3.3V power supply. The device has TTL-compatible inputs and outputs for easy interfacing with other components. The device offers an access time of 3.5ns, suiting applications that need very quick data retrieval. The device is packaged in a 100-pin LQFP (Low-profile Quad Flat Package). Its organization is 256K x 32 bits. The SRAM functions reliably within an operating temperature range of 0°C to +70°C. Data retention is guaranteed down to 1.5V.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess