The UCN4810AN from Texas Instruments is a high-performance, integrated circuit designed specifically for controlling and driving stepper motors. This robust driver IC is capable of delivering precision motion control, which makes it an ideal choice for a wide range of applications, including industrial automation, robotics, printers, and CNC machines.
Key Features:
- Output Drive Capacity: The UCN4810AN offers a substantial output drive capacity, making it suitable for driving a variety of stepper motors with different power requirements.
- Integrated Darlington Transistor Arrays: It features built-in Darlington transistor arrays that provide high-voltage and high-current driving capabilities, ensuring reliable operation even under demanding conditions.
- Phase Sequencer: An integrated phase sequencer simplifies the control logic required to operate the motor, reducing the complexity of the system design.
- Thermal Shutdown: The device includes a thermal shutdown feature that protects the IC from overheating, ensuring a longer operational life and enhanced reliability.
- Wide Operating Voltage Range: With a wide operating voltage range, the UCN4810AN is versatile and can be used in systems with different power supplies.
Product Specifications:
| Parameter |
Value |
| Manufacturer |
Texas Instruments |
| Product Category |
Motor / Motion / Ignition Controllers & Drivers |
| RoHS |
Yes |
| Mounting Style |
Through Hole |
| Package / Case |
PDIP-18 |
| Operating Temperature |
-20°C to +85°C |
The UCN4810AN is a testament to Texas Instruments' commitment to providing advanced solutions for motor control. With its integrated features and reliable performance, this stepper motor driver is an excellent choice for designers seeking a high-quality, efficient, and easy-to-implement driver IC.