EN
  • EN
  • DE

UCD9244RGCT

Part No UCD9244RGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWM SYSTEM CTRLR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PWM Controller
Operating Supply Current 8mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 086113-UCD9244RGCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD9244RGCT CAD Model

Description

Overview of Texas Instruments UCD9244RGCT

The Texas Instruments UCD9244RGCT is a highly integrated, programmable and flexible power management device designed to deliver efficient power solutions for a wide range of applications. It is part of the UCD9xxx series, which are multi-rail, multi-phase synchronous buck digital PWM controllers. The device is optimized for high-performance applications that require precise power regulation and advanced power sequencing.

Key Features

  • Integrated Power Control: The UCD9244RGCT integrates up to four PWM channels, which can be configured to work independently or as a multi-phase unit, providing a versatile platform for managing complex power systems.
  • Programmable Flexibility: With the use of the Texas Instruments Fusion Digital Power Designer software, the device can be easily programmed to meet specific system requirements. This allows for fine-tuning of parameters such as frequency, duty cycle, and phase-shift to optimize performance.
  • Advanced Monitoring: The UCD9244RGCT includes real-time monitoring of output voltage, current, and temperature. This allows for immediate detection of system anomalies and enables proactive measures to ensure system stability and reliability.
  • Robust Communication: The device supports PMBus and I2C interfaces for communication, which allows for seamless integration with other components in the system and provides a robust method for configuration and monitoring.
  • High-Efficiency Operation: With its advanced control algorithms and support for high switching frequencies, the UCD9244RGCT can drive highly efficient power conversion, reducing heat and improving overall system performance.

Applications

The UCD9244RGCT is suitable for a variety of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Server and Enterprise Solutions
  • FPGA, DSP, and ASIC Power Supplies

Package and Availability

The UCD9244RGCT comes in a 64-VQFN (RGCT) package, offering a compact solution that is ideal for space-constrained applications. Its robust design and advanced features make it a go-to choice for designers looking to create reliable and high-performance power management systems. For current pricing, availability, and ordering information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6584 $58.9752
7+ $16.1300 $112.9100
10+ $15.6259 $156.2590
14+ $15.1218 $211.7052
18+ $14.6178 $263.1204
23+ $13.1056 $301.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess