EN
  • EN
  • DE

PCM1737E

Part No PCM1737E
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM1737
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653685-PCM1737E
Ultra Librarian 3D Model Ultra Librarian PCM1737E CAD Model

Description

Product Overview: PCM1737E from Texas Instruments

The PCM1737E is an advanced audio digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This high-performance DAC is ideal for a wide range of applications, including professional audio equipment, high-end consumer audio systems, DVD players, and digital mixing consoles.

Key Features

  • High Precision: The PCM1737E offers 24-bit resolution which ensures accurate sound reproduction with a high dynamic range, capturing the nuances of audio signals with exceptional clarity.
  • Sampling Rates: It supports a wide range of sampling rates from 16kHz to 96kHz, allowing it to handle various audio formats and quality levels.
  • Dynamic Range: With a dynamic range of 106 dB, it maintains the integrity of the audio signal even at low volumes and during quiet passages in music or soundtracks.
  • Signal-to-Noise Ratio: The DAC boasts an impressive signal-to-noise ratio (SNR) of 102 dB, minimizing noise and ensuring clean, hiss-free audio output.
  • 8x Oversampling Digital Filter: The integrated digital filter reduces aliasing and improves sound quality, providing a smoother and more natural audio experience.
  • System Flexibility: The PCM1737E is designed to be flexible and can be easily integrated into various audio system architectures.

Advanced Technology

This DAC utilizes Texas Instruments' advanced segment DAC architecture to achieve excellent dynamic performance and improved tolerance to clock jitter. The PCM1737E also features a user-friendly interface with I2S and left-justified data formats, making it compatible with a broad range of digital audio sources and systems.

Compact and Energy Efficient

The PCM1737E comes in a compact 28-pin SSOP package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance or quality. Additionally, it operates with a 5V analog supply and a 3.3V digital supply, ensuring low power consumption and making it suitable for energy-sensitive designs.

Reliability and Support

As with all Texas Instruments products, the PCM1737E is backed by the company's commitment to quality and reliability. Comprehensive technical support and documentation are available, providing designers with the resources they need to integrate the DAC into their products successfully.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess