EN
  • EN
  • DE

PIC18F46K42-E/MV

Part No PIC18F46K42-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201716-PIC18F46K42-E/MV
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC18F46K42-E/MV CAD Model

Description

Microchip Technology PIC18F46K42-E/MV Microcontroller

The PIC18F46K42-E/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This versatile MCU is part of the PIC18F K42 family, which is renowned for its robust architecture, extensive peripheral set, and low power consumption.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced mid-range architecture, running at speeds of up to 64 MHz (16 MIPS).
  • Memory: It features 64 KB of Flash program memory, 4 KB of data EEPROM, and 8 KB of RAM, providing ample space for complex applications and data storage.
  • Peripherals: A comprehensive set of peripherals includes:
    • Multiple communication interfaces such as SPI, I2C, UART/USART
    • 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels
    • 2x Digital-to-Analog Converters (DACs)
    • 7x Timers/Counters
    • Complementary Waveform Generator (CWG)
    • 5x Capture Compare PWM modules (CCP)
  • Connectivity: Enhanced serial communications are supported with the inclusion of EUSART, I2C/SPI with auto-address detection, and LIN-compatible interfaces.
  • Power Management: The MCU features Power Management features like Idle and Doze modes, which help in reducing power consumption for battery-powered applications.
  • Operating Voltage: The device operates at a wide voltage range of 1.8V to 3.6V, allowing for flexibility in various power supply designs.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The PIC18F46K42-E/MV comes in a 40-pin UQFN package, which is suitable for space-constrained applications.

With its rich set of features and capabilities, the PIC18F46K42-E/MV MCU is an ideal choice for designers looking to implement advanced control systems, sophisticated user interfaces, or connectivity into their products. Microchip's MPLAB X Integrated Development Environment (IDE) and software libraries further support the development process, making it easier to bring your innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8071 $117.8982
64+ $2.7195 $174.0480
88+ $2.6317 $231.5896
114+ $2.5440 $290.0160
152+ $2.2808 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess