EN
  • EN
  • DE

MAX5352BCUA+

Part No MAX5352BCUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 12-Bit Voltage-Output DACs with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Height 950 µm
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Lead Free
Length 3.1 mm
Max Operating Temperature 70 °C
Max Power Dissipation 330 mW
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 400 µA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Bulk
Polarity Bipolar, Unipolar
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Settling Time 14 µs
Supply Type Single
Width 3.1 mm
Win Source Part Number 1193053-MAX5352BCUA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5352BCUA+ CAD Model

Description

Maxim Integrated MAX5352BCUA+ Dual 12-Bit DAC

The MAX5352BCUA+ is a precision, dual 12-bit digital-to-analog converter (DAC) from Maxim Integrated designed to deliver high-performance output in a compact package. This product stands out for its exceptional accuracy and stability, making it an ideal choice for applications requiring precise analog output such as industrial control systems, automated test equipment, and data acquisition systems.

Encased in a space-saving 8-pin µMAX package, the MAX5352BCUA+ integrates two DACs, each with its own output amplifier. These DACs can be individually programmed via a 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, offering flexibility and ease of integration with a variety of microcontrollers and digital systems.

The device operates from a single +2.7V to +5.5V supply, making it versatile for use in both 3V and 5V systems. The low power consumption of the MAX5352BCUA+ is a significant advantage for portable and battery-powered applications, as it helps to extend the life of the power source. Additionally, the DAC features a power-down mode which further reduces power consumption when the DAC outputs are not in use.

One of the key features of the MAX5352BCUA+ is its internal precision output amplifier, which can swing rail-to-rail. This feature allows for the full-scale output voltage to approach the supply rails, maximizing the dynamic range available in the system. The device also boasts a fast settling time, ensuring quick and accurate updates to the analog output.

To ensure high reliability and performance, the MAX5352BCUA+ includes a power-on reset circuit which clears the DAC outputs to zero volts (mid-scale) upon power-up, preventing any unwanted signals at startup. The device also provides a clear function that sets the DAC registers to zero, allowing for a controlled return to a known state.

In summary, the MAX5352BCUA+ from Maxim Integrated is a highly precise and reliable dual 12-bit DAC solution, suitable for a wide range of applications where accurate analog signal generation is critical. Its compact design, low power consumption, and flexible interface options make it an excellent choice for designers looking to optimize their analog output capabilities.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,517 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess