EN
  • EN
  • DE

UCD9224ERGZR

Part No UCD9224ERGZR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Dual Output Digital PWM Controller 48-VQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Outputs 2
RoHS Non-Compliant
Win Source Part Number 1102066-UCD9224ERGZR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCD9224ERGZR CAD Model

Description

Product Overview: UCD9224ERGZR by Texas Instruments

The UCD9224ERGZR is a sophisticated multi-rail, multi-phase synchronous buck digital PWM controller designed by Texas Instruments. This advanced component is engineered to meet the demands of power supply systems requiring high levels of efficiency, configurability, and performance. The UCD9224ERGZR is particularly suitable for computing and telecommunications equipment where precise power management is crucial.

Key Features:

  • Flexibility: The device supports up to four independent output rails or up to four phases in a single rail configuration, providing exceptional flexibility for various power design architectures.
  • Advanced Control: With its digital control loop and state-of-the-art technologies, such as phase shedding and adaptive dead-time compensation, the UCD9224ERGZR ensures efficient operation under varying load conditions.
  • Programmability: The controller is fully programmable through the PMBus interface, which allows for real-time system monitoring, parameter adjustments, and firmware updates to optimize performance.
  • Robust Protection: It includes a comprehensive set of protection features such as over-current, over-voltage, under-voltage, and over-temperature to safeguard the system against faults and anomalies.

Technical Specifications:

  • Product: Digital PWM System Controller
  • Voltage Supply: 4.5V to 5.5V
  • Output Voltage: Programmable via PMBus
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 48-VQFN (7x7)

The UCD9224ERGZR's integration of digital control with PMBus communication makes it a versatile solution for designers who require dynamic control of their power systems. Its high level of integration reduces the need for external components, thereby simplifying the design process and accelerating time to market. Whether it's for servers, storage systems, or network equipment, the UCD9224ERGZR by Texas Instruments represents a state-of-the-art solution for complex power management challenges.

Applications:

  • Servers and Storage Systems
  • Telecommunication Equipment
  • Industrial Systems
  • Networking Equipment

You May Also Be Interested in

Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess