Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Digital Power Controller
Parts Input Voltage (V) 2.1V
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276608-UCD3138ARMHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3138ARMHT CAD Model

Description

Product Overview: UCD3138ARMHT

The UCD3138ARMHT is a highly integrated, programmable and flexible digital power controller designed by Texas Instruments. It is built to cater to a wide range of power supply applications, including but not limited to, server power supplies, telecom rectifiers, and LED lighting. This advanced controller is part of TI's UCD series, known for their precision and reliability in power management solutions.

Key Features

  • High-Performance Processing: At its core, the UCD3138ARMHT is powered by a 32-bit ARM processor, which provides the computational capability to handle complex control algorithms and power topologies.
  • Programmability: Users can program the device through Texas Instruments' Code Composer Studio™, which allows for customization of power management functions to meet specific application requirements.
  • Integrated A/D Converters: The product comes with multiple 16-bit analog-to-digital converters that ensure precise measurement of critical parameters such as voltage and current.
  • Robust Communication: It features a variety of communication interfaces, including PMBus, I2C, and UART, enabling easy integration into system designs and facilitating communication with other devices.
  • Protection Features: The UCD3138ARMHT is equipped with numerous protection features that safeguard the power system against faults and anomalies, such as overcurrent, overvoltage, and overtemperature conditions.

Applications

The versatility of the UCD3138ARMHT allows it to be used in a variety of applications. Its precise control and programmability make it suitable for digital power conversion in servers, storage, telecom, and datacom infrastructure. Additionally, it is an excellent choice for power supplies in industrial systems and renewable energy applications, as well as for intelligent lighting systems that require dimming and color mixing controls.

Package and Availability

The UCD3138ARMHT comes in a compact 64-pin QFN (quad flat no-leads) package, providing a space-efficient solution for power systems. The product is available for order and can be sourced directly from Texas Instruments or through their authorized distributors.

With its advanced features and flexible programmability, the UCD3138ARMHT stands as a top-tier solution for designers looking to optimize their power systems for efficiency, reliability, and performance.

You May Also Be Interested in

Maxim Integrated
Overvoltage-Protection Controllers with a Low RON Internal FET
Need more? Email Us
ECAD model for MAX4972EWC
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
ECAD model for ISL6121LIBZA-T
Texas Instruments
LM5115 Secondary Side Post Regulator / Synchronous Buck Controller | IC SECONDARY SIDE CTRLR 16TSSOP
Lowest to $2.1668
ECAD model for LM5115MTC
Texas Instruments
Simple Power Sequencer
Need more? Email Us
ECAD model for LM3880MFE-1AC
Analog Devices Inc.
IC SUPERVISOR / Power Supply Controller Push Button, On/Off Controller 20-TSSOP
Lowest to $22.8180
ECAD model for LTC2952IF
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.1859
ECAD model for LM2641MTC-ADJ
Analog Devices Inc.
IC CONTROLLER SYNCH 28SSOP / Power Supply Controller Synchronous Forward Controller 28-SSOP
Lowest to $13.7454
ECAD model for LTC3766IGN#TRPBF
STMicroelectronics
Hybrid controller (4+1) for AMD SVID and PVID processors | IC HYBRID CONTROLLERS 48TQFP
Lowest to $3.7955
ECAD model for L6740L
Texas Instruments
LM3881 Power Sequencer
Lowest to $0.7366
ECAD model for LM3881MME

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4544 $59.1808
17+ $6.9371 $117.9307
25+ $6.7202 $168.0050
35+ $6.5035 $227.6225
45+ $6.2867 $282.9015
60+ $5.6363 $338.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention