EN
  • EN
  • DE

LM3880MFE-1AC

Part No LM3880MFE-1AC
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199252-LM3880MFE-1AC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880MFE-1AC CAD Model

Description

Product Overview: Texas Instruments LM3880MFE-1AC

The LM3880MFE-1AC from Texas Instruments is a precision, easy-to-use single-rail power sequencer, designed to manage power supplies in complex electronic systems. This integrated circuit offers a simple and reliable solution for sequencing on and off voltages in multiple power domains.

Key Features

  • Simple Sequencing: The LM3880 allows for the control of three power supplies with a single input signal. This ensures that power supplies are enabled in the correct order to protect sensitive electronic components.
  • Adjustable Delay: With its external delay capacitor, users can adjust the timing sequence for the enable signals, providing flexibility for various system requirements.
  • Low Quiescent Current: The device operates with a low quiescent current, making it suitable for power-sensitive applications.
  • High-Accuracy Voltage Thresholds: The sequencer monitors the power supply voltage and ensures that each power domain is stable before enabling subsequent supplies.
  • Compact Package: The LM3880MFE-1AC is available in an 8-pin MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications

The LM3880MFE-1AC is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Servers and Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 8-pin MSOP

The LM3880MFE-1AC power sequencer is a testament to Texas Instruments' commitment to providing innovative, high-quality components for sophisticated electronic systems. Its simplicity, coupled with its robust feature set, makes it an excellent choice for designers looking to enhance the reliability and performance of their power management solutions.

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3926 $55.7040
90+ $1.1427 $102.8430
140+ $1.1070 $154.9800
190+ $1.0713 $203.5470
245+ $1.0356 $253.7220
325+ $0.9285 $301.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess