EN
  • EN
  • DE

L6740L

Part No L6740L
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description Hybrid controller (4+1) for AMD SVID and PVID processors | IC HYBRID CONTROLLERS 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Hybrid Controllers
Supply Voltage (V) 9V ~ 15V
Supply Current 20mA
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Family Part Number L6740L
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1194453-L6740L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6740L CAD Model

Description

Product Overview: L6740L Power Management IC

The L6740L from STMicroelectronics is a highly integrated, advanced power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic systems. This versatile IC is engineered to provide efficient power management solutions for a variety of applications, including computing, networking, and industrial platforms.

Key Features

  • High Efficiency: The L6740L is optimized for high efficiency, which helps in reducing power losses and enhancing system reliability. Its ability to maintain efficiency across a wide load range makes it suitable for systems with varying power demands.
  • Versatility: It supports a broad voltage input range, enabling it to accommodate various power sources and system architectures. This flexibility is essential for designers looking to create products that can operate in diverse environments.
  • Integrated Features: With built-in features such as over-current protection, thermal shutdown, and under-voltage lockout, the L6740L ensures the protection of the system against a range of electrical faults, thereby improving the overall system safety.
  • Compact Footprint: The compact design of the L6740L allows for a smaller PCB layout, which is crucial for space-constrained applications. Its small size does not compromise its performance or functionality.

Applications

The L6740L is suitable for a wide range of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Embedded Systems
  • Industrial Control Systems

Technical Specifications

The L6740L boasts an impressive set of technical specifications that make it a top choice for power management solutions:

  • Input Voltage Range: Broad range to accommodate various power sources
  • High-Efficiency Operation: Minimizes power losses
  • Protection Features: Includes over-current, thermal, and under-voltage protections
  • Package: Available in a compact package suitable for space-constrained applications

STMicroelectronics' commitment to innovation is reflected in the L6740L, making it a smart choice for designers and engineers looking to integrate a robust power management system into their products.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Intersil
Lowest to $2.8378
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3888 $60.9984
42+ $2.7801 $116.7642
65+ $2.6935 $175.0775
89+ $2.6068 $232.0052
115+ $2.5202 $289.8230
154+ $2.2592 $347.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess