EN
  • EN
  • DE

LTC2952IF

Part No LTC2952IF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SUPERVISOR / Power Supply Controller Push Button, On/Off Controller 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Obsolete
Applications Push Button, On/Off Controller
Voltage - Input -
Voltage - Supply 2.7V ~ 28V
Current - Supply 65 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LTC2952
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1355364-LTC2952IF
Ultra Librarian 3D Model Ultra Librarian LTC2952IF CAD Model

Description

Analog Devices Inc. Presents the LTC2952IF Power Control IC

Analog Devices Inc., a leader in high-performance analog technology, introduces the LTC2952IF, a versatile power control integrated circuit that is designed to simplify the power management of electronic systems. This advanced IC is engineered to provide precise power sequencing, push button control, and system reset functionalities, making it an ideal solution for a wide range of applications including portable, industrial, automotive, and embedded systems.

Key Features of the LTC2952IF

  • Push Button On/Off Control: The LTC2952IF offers an intuitive interface for power control, allowing users to easily turn their system on and off with the push of a button. This feature is particularly useful for battery-operated devices where efficient power usage is crucial.
  • Adjustable Turn-On and Turn-Off Timers: Users can program the turn-on and turn-off timers to their specific needs, ensuring that the system powers up and shuts down according to the desired schedule.
  • Power Failure Indicator: The IC includes a power failure indicator that provides an early warning of an impending power loss, allowing the system to perform critical tasks before the power is completely gone.
  • Wide Operating Voltage Range: With a broad operating voltage range, the LTC2952IF is suitable for various supply voltages, enhancing its compatibility with different system designs.
  • Low Quiescent Current: The device is optimized for low quiescent current, which helps to minimize power consumption when the system is in standby mode, thereby extending battery life.

Robust and Reliable Design

The LTC2952IF is built to withstand harsh environments and is available in an industrial temperature grade, ensuring reliable operation under extreme conditions. Its robust design makes it an excellent choice for applications that require a high level of durability.

Easy Integration

With its compact footprint, the LTC2952IF can be easily incorporated into existing designs, providing a seamless upgrade path for enhanced power management capabilities. Its straightforward interface and programmable features allow for quick customization to meet specific system requirements.

Overall, the LTC2952IF from Analog Devices Inc. is a comprehensive power control solution that offers both flexibility and performance, making it a valuable addition to any power-sensitive electronic system.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess