EN
  • EN
  • DE

UCC67424D

Part No UCC67424D
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102013-UCC67424D
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC67424D CAD Model

Description

The UCC67424D from Texas Instruments is a robust, high-performance MOSFET driver designed to cater to a wide range of power management applications. This dual-channel driver is capable of delivering high peak current pulses to efficiently switch power MOSFETs and IGBTs. The device is optimized for speed and efficiency, making it an ideal choice for fast-switching applications.

Key Features

  • High-Current Drive Capability: The UCC67424D can provide up to 4A of peak current, ensuring that connected MOSFETs switch on and off rapidly, reducing transition losses and improving overall efficiency.
  • Dual Independent Channels: With two independent driver channels, the UCC67424D offers flexibility in controlling two separate MOSFETs or a single half-bridge configuration.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various applications and ensuring compatibility with different system voltages.
  • Fast Propagation Delays: Designed with speed in mind, the UCC67424D boasts minimal propagation delays, which is critical for high-frequency power conversion systems.
  • Robust Output Drive: The output stages are designed to withstand the rigors of industrial environments, providing reliable performance even under challenging conditions.
  • Input Logic Flexibility: The driver is compatible with standard TTL and CMOS logic levels, allowing for easy integration into a wide range of circuit designs.

Applications

The UCC67424D is suitable for multiple applications where efficient power switching is essential. Some of these applications include:

  • DC to DC converters
  • Motor controllers
  • Power inverters
  • Switch mode power supplies (SMPS)
  • Class-D audio amplifiers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC67424D is no exception. It is manufactured to the highest standards to ensure reliable operation in a variety of conditions. The device's robust construction and thermal management features make it suitable for high-reliability applications that require long-term performance.

For engineers and designers looking for a reliable and efficient solution for driving power MOSFETs, the UCC67424D from Texas Instruments represents a versatile and dependable choice.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess