EN
  • EN
  • DE

UCC5686PM

Part No UCC5686PM
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type SCSI, LVD
Number of Terminations 27
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number UCC5686
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1276595-UCC5686PM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5686PM CAD Model

Description

The UCC5686PM from Texas Instruments is a high-performance single-ended SCSI (Small Computer System Interface) terminator designed for Ultra SCSI applications. This integrated circuit is essential for ensuring signal integrity in SCSI bus systems by matching the impedance of the bus to prevent reflections that can cause data errors.

Key Features

  • Compatibility: The UCC5686PM is designed to be compatible with Fast-20 and Ultra SCSI (SCSI-3) standards, providing broad support for a range of SCSI devices.
  • Active Termination: It features active termination, which includes a precision voltage regulator to provide stable termination voltages, ensuring reliable communication over the SCSI bus.
  • Channel Configuration: The terminator supports up to 9 data lines, which is typical for an 8-bit SCSI bus, and includes additional termination for control and parity lines.
  • Power Dissipation: With its low power consumption design, the UCC5686PM helps to minimize power dissipation on the bus.
  • Package: The device is offered in a 28-pin molded lead-frame package, which is designed for surface mounting and is suitable for high-density SCSI cards.

Applications

The UCC5686PM is ideal for a variety of applications where reliable data transfer over a SCSI bus is required. This includes, but is not limited to, server storage systems, RAID arrays, SCSI disk drives, and SCSI host adapters.

Technical Specifications

Parameter Value Supply Voltage 3.3V to 5V Operating Temperature 0°C to 70°C Package Type 28-Pin DBS

For engineers and designers looking for a reliable termination solution for their SCSI bus systems, the UCC5686PM from Texas Instruments represents a robust choice, ensuring high-speed data integrity and compatibility with a range of SCSI standards.

You May Also Be Interested in

Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess