EN
  • EN
  • DE

UCC5672PWPTR

Part No UCC5672PWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 28-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 104480-UCC5672PWPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5672PWPTR CAD Model

Description

Product Overview: Texas Instruments UCC5672PWPTR

The Texas Instruments UCC5672PWPTR is a high-performance SCSI (Small Computer System Interface) bus expander designed to provide state-of-the-art solutions for the enhancement and extension of the SCSI bus. This device is tailored for applications that require robust and reliable data transfer in complex systems such as servers, workstations, RAID systems, and storage arrays.

Key Features

  • SCSI Interface: The UCC5672PWPTR is designed to interface with both single-ended and differential SCSI devices, offering compatibility with a wide range of SCSI standards.
  • High Data Transfer Rates: This bus expander supports fast data transfer rates, ensuring efficient communication between SCSI devices and improved overall system performance.
  • Enhanced Signal Integrity: With its built-in features for signal conditioning, the UCC5672PWPTR ensures enhanced signal integrity over extended cable lengths, which is crucial for maintaining data integrity in complex systems.
  • Hot-Plugging Support: The device includes support for hot-plugging, allowing SCSI devices to be connected or disconnected without the need to power down the system, thus providing greater flexibility and minimal downtime.
  • Low Power Consumption: Designed with power efficiency in mind, the UCC5672PWPTR minimizes power consumption, making it an ideal choice for energy-conscious applications.

Applications

The UCC5672PWPTR is suitable for a variety of applications that require reliable and high-speed data transfer. This includes, but is not limited to:

  • Enterprise servers and data centers
  • High-performance workstations
  • RAID systems and disk arrays
  • Storage area networks (SAN)
  • Backup and archival systems

Package and Availability

The UCC5672PWPTR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and is ideal for space-constrained applications. It is also available for purchase in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust feature set and Texas Instruments' commitment to quality, the UCC5672PWPTR is a reliable choice for enhancing the capabilities of SCSI bus systems.

You May Also Be Interested in

Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6162 $50.7782
27+ $3.7877 $102.2679
41+ $3.6693 $150.4413
57+ $3.5510 $202.4070
73+ $3.4326 $250.5798
98+ $3.0775 $301.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess