Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Elapsed Time Counter
Features Alarm, EEPROM
Memory Size 10B
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Supply Voltage (V) 2.5V ~ 5.5V
Current - Timekeeping (Maximum) 4μA ~ 15μA at 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series DS1682
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813707-DS1682S
Ultra Librarian 3D Model Ultra Librarian DS1682S CAD Model

Description

Maxim Integrated DS1682S Total Elapsed Time Recorder

The DS1682S from Maxim Integrated is a robust total elapsed time recorder integrated circuit, designed to provide a comprehensive solution for tracking and storing system operation time. This device is particularly suited for applications requiring precise time-keeping for maintenance, warranty, or service records, such as industrial systems, networking equipment, and consumer electronics.

At the heart of the DS1682S is an elapsed time counter (ETC) which can record up to 34 years of operation time with a resolution of 1/256 second. This high-resolution counter is backed by a self-contained oscillator and does not require any external timing components. Its built-in power-on reset (POR) ensures accurate timing from the moment of power-up.

One of the key features of the DS1682S is its nonvolatile (NV) event counter which can store up to 255 events. This is particularly useful for monitoring system occurrences, such as power cycles or other significant events, ensuring that critical data is preserved even in the absence of power. The device’s user-accessible 64-byte NV RAM allows for storage of additional data, such as a serial number or other identification information.

The DS1682S operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various electronic applications. Communication with the device is facilitated via a 2-wire serial interface compatible with I²C, allowing for easy integration into existing systems. The device also features a write protect pin (WP) to prevent inadvertent changes to the ETC or event counter.

Encased in an 8-pin SO package, the DS1682S is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation across diverse environments.

Overall, the DS1682S from Maxim Integrated is an essential component for any system where accurate time tracking is critical. Its combination of long-term time recording, event counting, and nonvolatile data storage make it a versatile and reliable choice for a wide array of applications.

You May Also Be Interested in

255
Adafruit Industries LLC
Adafruit ChronoDot - Ultra-precise Real Time Clock - v2.1
Need more? Email Us
ECAD model for 255
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS17285SN-3+
Maxim Integrated
Compatible with High-ESR Crystals While Offering the Lowest Possible Current
Lowest to $4.7564
ECAD model for DS1342T+T&R
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8-UMAX / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $7.3864
ECAD model for DS1339BU+
Maxim Integrated
Real Time Clock LOW CUR 1.8V I2C RTC
Lowest to $5.4821
ECAD model for DS1308U-18+T
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
ECAD model for DS1556P-70+
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
ECAD model for DS1337+
Renesas Electronics America
IC Rtc Clk/calendar I2C 8-TSSOP
Need more? Email Us
ECAD model for IDT1337GDVGI
Maxim Integrated
DS1339 Series 5.5V I2C / Serial Surface Mount Real Time Clock - MICRO-8
Lowest to $5.8676
ECAD model for DS1339AU+T

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6879 $50.7516
9+ $11.8849 $106.9641
14+ $11.4834 $160.7676
19+ $10.6804 $202.9276
25+ $10.2788 $256.9700
31+ $9.8773 $306.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention