EN
  • EN
  • DE

UCC5672PWPG4

Part No UCC5672PWPG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description Multimode (LVD/SE) SCSI 9 Line Terminator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type SCSI, LVD, SE
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1276592-UCC5672PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5672
Introduction Date February 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC5672PWPG4 CAD Model

Description

The UCC5672PWPG4 is a high-performance SCSI (Small Computer System Interface) bus expander from Texas Instruments, designed to maintain signal integrity and improve system performance in multi-device SCSI chains. This integrated circuit is part of TI's extensive range of interface solutions, tailored to meet the needs of complex and demanding data communication systems.

Key Features

  • SCSI Compatibility: The UCC5672PWPG4 is fully compatible with the SCSI-3 Parallel Interface (SPI-3) standard, ensuring broad compatibility with a wide range of SCSI devices and controllers.
  • Differential Interface: It provides a differential interface that helps to minimize the effects of noise and crosstalk, thereby enhancing signal integrity over extended cable lengths.
  • High Data Transfer Rates: Capable of supporting data transfer rates up to 160 MB/s, this bus expander is suitable for high-throughput applications such as servers, storage networks, and high-end workstations.
  • Active Negation: The inclusion of active negation drivers ensures precise signal termination, reducing reflections and improving signal quality.
  • Thermal Protection: Built-in thermal protection helps prevent damage from overheating, contributing to the reliability and longevity of the device.

Applications

  • Server Storage Systems
  • RAID Arrays
  • Network Attached Storage (NAS)
  • High-End Workstations
  • Data Centers

Technical Specifications

Parameter Value
Interface Type SCSI-3 Parallel Interface (SPI-3)
Data Rate Up to 160 MB/s
Supply Voltage 3.3V ±0.3V
Operating Temperature 0°C to 70°C
Package Type TSSOP

The UCC5672PWPG4 is a robust solution for enhancing SCSI system performance, offering reliability and compatibility for a broad spectrum of high-speed data applications.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess