EN
  • EN
  • DE

UCC5628FQP

Part No UCC5628FQP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 14-LINE TERM 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 14
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 122345-UCC5628FQP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5628FQP CAD Model

Description

The UCC5628FQP from Texas Instruments is a high-performance, 9-channel SCSI (Small Computer System Interface) bus terminator. This integrated circuit is designed for Ultra2 SCSI/LVD (Low Voltage Differential) applications and is also compatible with SE (Single-Ended) devices. It is an essential component for ensuring the integrity and reliability of data transmission within SCSI systems, which are commonly used in servers, workstations, and storage devices.

Key Features

  • Multi-mode Operation: The UCC5628FQP operates seamlessly in LVD, SE, and HVD (High Voltage Differential) environments, automatically adapting to the detected mode without the need for external control.
  • High Channel Count: With 9 integrated termination channels, it can effectively terminate a wide SCSI bus, accommodating up to 16 devices on a single SCSI chain.
  • Hot-Plugging Support: This device supports hot-plugging, allowing devices to be added or removed from the SCSI bus without the need to power down the entire system.
  • Thermal Protection: The UCC5628FQP includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.

Applications

  • Server and Enterprise Storage Systems
  • RAID Arrays
  • Workstations
  • Network Attached Storage (NAS)
  • Backup and Archival Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC5628FQP is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in critical data environments. The device is packaged in a 48-pin QFP (Quad Flat Package), offering a compact footprint for space-constrained applications.

Technical Specifications

The UCC5628FQP operates over a broad temperature range and is designed to interface with 5V signaling environments. Its integrated resistors provide precise termination for the SCSI bus, which is critical for maintaining signal integrity and minimizing reflections that can lead to data errors.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess