EN
  • EN
  • DE

BQ40696ARSMR

Part No BQ40696ARSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381618-BQ40696ARSMR
Ultra Librarian 3D Model Ultra Librarian BQ40696ARSMR CAD Model

Description

The BQ40696ARSMR is a cutting-edge integrated circuit from Texas Instruments, renowned for their expertise in semiconductor technology. This component is designed to cater to the demanding needs of modern electronic applications, providing robust and efficient performance.

Key Features

  • High-Efficiency Power Management: The BQ40696ARSMR is engineered to deliver high-efficiency power management, which is crucial for extending battery life in portable devices.
  • Advanced Battery Charging Capabilities: It comes equipped with sophisticated battery charging features that ensure fast and safe charging cycles, suitable for a wide range of battery technologies.
  • Compact Form Factor: The device is available in a compact package, making it an ideal choice for space-constrained applications.
  • Intelligent System Integration: With its smart integration capabilities, the BQ40696ARSMR simplifies system design and reduces the need for additional components, leading to cost savings and a more streamlined production process.

Applications

The versatility of the BQ40696ARSMR allows it to be used in a variety of applications, including:

  • Portable Consumer Electronics
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Wireless Speakers and Headphones

Technical Specifications

The technical specifications of BQ40696ARSMR are designed to meet the rigorous demands of contemporary electronic devices:

  • Input Voltage Range: Optimized for efficient operation over a wide range of input voltages.
  • Output Current: Capable of delivering the necessary current for various charging and operational needs.
  • Protection Features: Includes multiple protection features to safeguard the device and connected components from potential damage.
  • Regulatory Compliance: Meets industry standards and regulatory requirements, ensuring compatibility and safety for users and devices.

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The BQ40696ARSMR undergoes rigorous testing and quality assurance processes to ensure it meets TI's stringent standards for performance and longevity.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess