EN
  • EN
  • DE

UCC5620MWP

Part No UCC5620MWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 107447-UCC5620MWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5620MWP CAD Model

Description

The UCC5620MWP, from the renowned semiconductor manufacturer Texas Instruments, is a versatile and high-performance SCSI (Small Computer System Interface) bus terminator. This advanced integrated circuit is specifically designed to address the needs of Fast and Ultra SCSI applications, offering a robust solution for managing signal integrity on the SCSI bus.

Key Features

  • Multi-mode Compatibility: The UCC5620MWP supports Single-Ended (SE) and Low-Voltage Differential (LVD) SCSI modes, ensuring broad compatibility with a range of SCSI devices and systems.
  • Automatic Terminator Configuration: This device includes an AutoTerm feature that intelligently enables or disables the termination based on the SCSI bus requirements, simplifying installation and maintenance.
  • High Performance: With its ability to operate at high speeds, the UCC5620MWP is ideal for systems that require fast data transfer rates, making it suitable for high-end servers, storage systems, and workstations.
  • Thermal Protection: The built-in thermal protection helps to prevent the device from overheating, ensuring reliable operation even under strenuous conditions.

Applications

The UCC5620MWP is designed for a variety of applications within the computing and storage industries. It is particularly useful in:

  • Server SCSI backplanes
  • RAID systems
  • Storage area networks (SANs)
  • High-performance workstations
  • SCSI expanders and bridges

Technical Specifications

The UCC5620MWP is packaged in a 24-pin Wide Body (MWP) package, ensuring it can be easily integrated into system designs. It operates over the industrial temperature range, making it suitable for use in challenging environmental conditions.

Conclusion

With its advanced features and reliable performance, the UCC5620MWP from Texas Instruments stands out as an essential component for modern SCSI bus systems. Its ability to automatically adapt to different SCSI modes and its built-in thermal protection make it a smart choice for designers looking to enhance the reliability and efficiency of their data storage and transfer solutions.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess