EN
  • EN
  • DE

UCC561DPTR

Part No UCC561DPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC LV DIFF SCSI REG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 27
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 101243-UCC561DPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC561DPTR CAD Model

Description

Introducing the UCC561DPTR from Texas Instruments

The UCC561DPTR is a state-of-the-art integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is specifically engineered to deliver high-quality performance in power management applications, making it an ideal choice for a wide range of electronic products.

Key Features

  • High Efficiency: The UCC561DPTR is designed to optimize power efficiency, which is crucial for battery-powered devices, as it helps prolong battery life and reduce heat generation.
  • Versatility: This IC can be used in various applications, including switch-mode power supplies, power converters, and as a driver for power MOSFETs or IGBTs.
  • Robust Protection: It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the devices it powers.
  • Compact Design: The UCC561DPTR comes in a small footprint package, which is perfect for designs where space is at a premium.

Applications

The UCC561DPTR is used across a diverse set of industries including consumer electronics, automotive, telecommunications, and industrial systems. Its flexibility and high performance make it suitable for:

  • DC to DC converters
  • LED drivers
  • Power supplies for computers and servers
  • Battery chargers
  • Point of load (POL) modules

Technical Specifications

With a wide operating temperature range and the ability to handle significant power, the UCC561DPTR is built to meet the rigorous demands of modern electronic devices. Its technical specifications are designed to ensure compatibility with a variety of circuits and systems.

Quality and Support

Texas Instruments is known for its commitment to quality, and the UCC561DPTR is no exception. Customers can expect robust support, including detailed datasheets, application notes, and design resources. TI also offers customer service and technical assistance to help integrate this IC into your designs seamlessly.

Whether you're developing power management solutions for commercial products or sophisticated industrial systems, the UCC561DPTR provides the performance and reliability necessary to power your innovation.

You May Also Be Interested in

Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4591 $51.0685
85+ $1.1973 $101.7705
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess