EN
  • EN
  • DE

UCC5619MWPTR

Part No UCC5619MWPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 056188-UCC5619MWPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5619MWPTR CAD Model

Description

The UCC5619MWPTR, crafted by the renowned Texas Instruments, is a high-performance SCSI (Small Computer System Interface) terminator designed for Ultra2 SCSI LVD (Low Voltage Differential) bus systems. This advanced product is engineered to provide precise termination for SCSI buses operating at speeds up to 80 MB/s, ensuring data integrity and optimal performance in demanding storage environments.

Key Features

  • Compatibility: The UCC5619MWPTR is designed to be compatible with the SPI-2 (SCSI Parallel Interface-2) standards, making it suitable for a wide range of SCSI applications.
  • Performance: It supports LVD and SE (Single-Ended) signaling, allowing for a seamless operation in Ultra2 SCSI setups.
  • Flexibility: This device can automatically switch between LVD and SE modes, providing flexibility and ease of use for system integrators.
  • Protection: Integrated voltage regulators and thermal protection ensure the device operates reliably under varying voltage and temperature conditions.
  • Design: The UCC5619MWPTR comes in a 28-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-conscious applications.

Applications

The UCC5619MWPTR is ideal for a variety of high-speed data storage applications, including:

  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SAN)
  • Servers and workstations with SCSI interfaces
  • High-performance external storage subsystems

Quality Assurance

As with all Texas Instruments products, the UCC5619MWPTR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance, making it a trusted choice for critical data storage solutions.

For technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team directly. The UCC5619MWPTR is not only a testament to Texas Instruments' commitment to innovation but also to its dedication to providing solutions that drive the future of electronics.

You May Also Be Interested in

Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess