EN
  • EN
  • DE

UCC5350SBD

Part No UCC5350SBD
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 5A/5A, 3-KVRMS SINGLE-CHANNEL IS / Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 8.5A, 10A
Voltage - Output Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC5350
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338500-UCC5350SBD
Ultra Librarian 3D Model Ultra Librarian UCC5350SBD CAD Model

Description

The UCC5350SBD from Texas Instruments is a robust, high-performance isolated gate driver designed for driving power switches like IGBTs and MOSFETs. This component is a vital link in the chain of power management, providing precise control and protection for your power devices in a wide range of applications.

Key Features

  • High Isolation: With reinforced isolation rated up to 3 kVRMS, the UCC5350SBD ensures safe and reliable operation even in high-voltage environments. This makes it an ideal choice for industrial applications where electrical isolation is critical.
  • Peak Output Current: The device can deliver peak output currents of +/-2.5A, providing strong drive capability for a range of power switches, ensuring rapid switching times and efficient operation.
  • Split Output Configuration: The UCC5350SBD features a split output that allows for the separate optimization of turn-on and turn-off times, which helps in reducing switching losses and improving overall system efficiency.
  • CMTI Performance: The device boasts a Common-Mode Transient Immunity (CMTI) of 100 V/ns, minimizing the risk of erroneous gate driver operation in noisy electrical environments.
  • Protection Features: Equipped with UVLO (Under-Voltage Lock-Out) for both VCC and VEE, the UCC5350SBD ensures that the gate driver operates only when the supply voltage is within the specified range, thus protecting the power switch and improving system reliability.

Applications

The UCC5350SBD is suitable for a variety of applications, including but not limited to:

  • Motor drives
  • Power inverters
  • Industrial automation systems
  • Renewable energy systems
  • High-voltage power supplies

Quality and Reliability

As with all Texas Instruments products, the UCC5350SBD is manufactured to the highest quality standards, ensuring reliable performance even in the most demanding conditions. Whether you're designing a new power conversion system or upgrading an existing one, the UCC5350SBD offers the performance, reliability, and features necessary to meet your needs.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5781 $51.5620
48+ $2.1154 $101.5392
74+ $2.0493 $151.6482
101+ $1.9832 $200.3032
131+ $1.9171 $251.1401
175+ $1.7188 $300.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,157 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess