EN
  • EN
  • DE

CDC3RL02YEPR

Part No CDC3RL02YEPR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820230-CDC3RL02YEPR
Ultra Librarian 3D Model Ultra Librarian CDC3RL02YEPR CAD Model

Description

The Texas Instruments CDC3RL02YEPR is a high-performance, low-skew, dual 1-to-2 clock buffer designed to distribute high-speed signals with maximum precision. This clock buffer is part of Texas Instruments' clock distribution product line, which is renowned for its reliability and performance in demanding applications.

Key Features

  • Low Skew: The CDC3RL02YEPR offers ultra-low propagation delay and output-to-output skew, ensuring synchronous clock distribution for critical timing applications.
  • High-Speed Operation: With its capability to support high-frequency clock signals, this device is ideal for use in high-speed data communication, computing, and storage systems.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Output Enable Function: The integrated output enable function allows for the selective control of output clocks, which is crucial for power management and signal integrity.
  • Temperature Range: The device is designed to operate reliably over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Packaging: Available in a small-footprint, lead-free package, the CDC3RL02YEPR is designed for space-constrained applications and meets environmental standards.

Applications

The CDC3RL02YEPR is versatile and can be used in a variety of applications that require precise clock distribution, such as:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • Data centers and storage systems
  • High-performance computing platforms
  • Industrial control systems

Product Specifications

The CDC3RL02YEPR is available in a compact RoHS-compliant package and is characterized for operation from -40°C to 85°C. The device is supplied in tape and reel packaging, suitable for automated assembly processes, and is designed for surface-mount technology (SMT) assembly.

With its combination of performance, reliability, and versatility, the Texas Instruments CDC3RL02YEPR clock buffer is an excellent choice for designers looking to optimize their high-speed signal distribution requirements.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess