EN
  • EN
  • DE

UCC3974PWR

Part No UCC3974PWR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLUOR LAMP CONTRLLR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type CCFL Controller
Frequency 30kHz to 60kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 1.7mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1116148-UCC3974PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3974PWR CAD Model

Description

Product Overview: UCC3974PWR by Texas Instruments

The UCC3974PWR is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to provide efficient and reliable control for various power supply applications. This versatile IC is particularly well-suited for use in isolated power supplies, where it ensures stable operation and enhances the overall performance of the system.

With its advanced features, the UCC3974PWR is capable of driving a wide range of power supply topologies, including flyback, forward, and push-pull converters. This makes it an ideal choice for designers looking to implement a flexible and adaptable power solution in their electronic devices. The IC's high level of integration reduces the need for external components, which simplifies the design process and helps to minimize the overall system cost.

The UCC3974PWR is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, providing a compact footprint that is beneficial for space-constrained applications. This packaging also allows for efficient thermal management, ensuring the IC operates within its specified temperature range even under high power conditions.

Key features of the UCC3974PWR include under-voltage lockout (UVLO) for both the primary and secondary sides, which protects the device and the power supply from operating under sub-optimal voltage conditions. It also boasts a high-current totem-pole output that is capable of directly driving a power MOSFET, along with an internal oscillator whose frequency can be adjusted externally to suit the specific needs of the application.

The UCC3974PWR also comes with a range of protection features, such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, which safeguard the IC and the power supply from damage due to abnormal operating conditions. These features contribute to the reliability and longevity of the power supply, making the UCC3974PWR a trustworthy choice for critical applications.

Overall, the UCC3974PWR from Texas Instruments is a high-performance solution for designers looking to implement a robust power management system in their electronic products. Its versatility, integration, and protection features make it a top contender in the field of power management ICs.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5729 $62.2916
8+ $12.7778 $102.2224
13+ $12.3785 $160.9205
17+ $11.9792 $203.6464
22+ $11.5799 $254.7578
29+ $10.3820 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess