EN
  • EN
  • DE

UCC3958DP-4

Part No UCC3958DP-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC L-I PROTECTOR CIRCUIT 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC3958
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693873-UCC3958DP-4
Ultra Librarian 3D Model Ultra Librarian UCC3958DP-4 CAD Model

Description

Introducing the Texas Instruments UCC3958DP-4 Battery Protection IC

The UCC3958DP-4 from Texas Instruments is a sophisticated battery protection integrated circuit designed to ensure the safety and longevity of multi-cell lithium-ion battery packs. This high-performance chip is an essential component in applications where battery reliability and safety are of paramount importance, such as in portable electronics, power tools, and electric vehicles.

Key Features

  • Overcharge Protection: The UCC3958DP-4 meticulously monitors the voltage levels of each cell, ensuring they do not exceed safe thresholds, thereby preventing damage and potential hazards associated with overcharging.
  • Overdischarge Protection: To extend the life of the battery and safeguard against cell damage, this IC also prevents the voltage of any cell from dropping below a critical level during discharge.
  • Short-Circuit Protection: In the event of a short-circuit, the UCC3958DP-4 responds swiftly to disconnect the battery, thereby protecting the circuitry and preventing excessive heat build-up.
  • Charge/Discharge Control: With built-in charge and discharge FET control, this IC simplifies power management by efficiently controlling the current flow during these processes.

Technical Specifications

  • Package: The UCC3958DP-4 is available in a PowerPAD™-8 package, which is optimized for thermal performance and space-saving on the PCB.
  • Operating Temperature Range: It operates reliably over an industrial temperature range, making it suitable for a wide array of environments and applications.
  • Voltage Range: The IC is designed to handle the specific voltage requirements of multi-cell lithium-ion batteries, ensuring compatibility with standard battery pack configurations.

Applications

The UCC3958DP-4 is versatile and can be used in various applications, including:

  • Consumer electronics like laptops and smartphones
  • Power tools requiring reliable and safe battery management
  • Electric and hybrid electric vehicles that demand high levels of battery protection
  • Energy storage systems where battery integrity is crucial

With its robust protection features and reliable performance, the Texas Instruments UCC3958DP-4 Battery Protection IC is a critical component for designers who prioritize battery safety and efficiency in their products.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5862 $50.4482
27+ $3.7631 $101.6037
42+ $3.6455 $153.1110
57+ $3.5279 $201.0903
74+ $3.4103 $252.3622
99+ $3.0575 $302.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess