EN
  • EN
  • DE

MCP606T-I/SN

Part No MCP606T-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.5V to 6.0V Micropower CMOS Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.08 V/μs
GBP - Gain Bandwidth Product 155kHz
Current - Input Bias 1pA
Voltage - Input Offset 250μV
Operating Supply Current 18.7μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221152-MCP606T-I/SN
Manufacturer Homepage www.microchip.com
Family Name MCP606
Introduction Date January 19, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP606T-I/SN CAD Model

Description

Microchip Technology's MCP606T-I/SN Operational Amplifier

The MCP606T-I/SN from Microchip Technology is a precision operational amplifier (op-amp) that offers a blend of high performance and low power consumption, making it an ideal choice for a wide range of applications. This op-amp is part of Microchip's general-purpose CMOS family and is designed to operate with a single supply voltage from 2.5V to 5.5V, which is perfect for battery-powered devices and low-voltage systems.

One of the key features of the MCP606T-I/SN is its rail-to-rail input and output operation. This allows the amplifier to handle signals that range from the power supply rail to rail, maximizing the dynamic range in applications such as data acquisition systems, analog filters, and portable instrumentation.

The MCP606T-I/SN offers a gain bandwidth product of 1 MHz and a low typical quiescent current of just 230 µA, which is particularly beneficial for power-sensitive designs. Despite its low power consumption, this op-amp does not compromise on performance, offering a low offset voltage of 150 µV (max) and a Common Mode Rejection Ratio (CMRR) of 105 dB (typical).

This op-amp comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, designated by the 'SN' suffix in its part number. The 'I' in its designation indicates the industrial temperature range, meaning the MCP606T-I/SN is designed to operate over a temperature range of -40°C to +85°C, which is suitable for harsh environments.

Applications for the MCP606T-I/SN are diverse and include sensor interfacing, portable electronic devices, analog filters, and other electronic circuits requiring high-accuracy amplification. Its robust design ensures reliable operation in a variety of conditions, making it a versatile component for both hobbyist projects and industrial applications.

In summary, the MCP606T-I/SN operational amplifier from Microchip Technology is a high-performance, low-power device that offers excellent accuracy, stability, and ease of use for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9848 $54.1640
125+ $0.8081 $101.0125
195+ $0.7828 $152.6460
265+ $0.7576 $200.7640
345+ $0.7323 $252.6435
460+ $0.6566 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess