Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133198-74LVT245BBQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT245BBQ CAD Model

Description

Product Overview: 74LVT245BBQ from NXP Semiconductors

The 74LVT245BBQ is a high-performance, low-voltage, octal bidirectional transceiver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and tolerance to higher drive. The device is specifically engineered to facilitate the transfer of data between two buses of different voltage levels, making it an ideal choice for interfacing applications.

Key Features

  • Octal Bidirectional Transceiver: The 74LVT245BBQ contains eight bidirectional data lines, allowing for simultaneous two-way data transfer.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, thereby allowing for bus arbitration without the risk of data contention.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and helping to reduce the overall power consumption of the system.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, providing flexibility for interfacing with components in mixed-voltage environments.
  • High Drive Capability: The device can drive heavily loaded buses with the least signal distortion, ensuring reliable communication between devices.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing glitches on the data lines when peripherals are added or removed without powering down the system.

Applications

The 74LVT245BBQ is suitable for a broad range of applications, including:

  • Bus interface and bus arbitration in multi-master systems.
  • Level shifting in mixed-voltage systems, such as interfacing 3.3V to 5V components.
  • Communication systems, networking, and data processing.
  • Industrial control and automation.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVT245BBQ is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. Its robust design ensures stable performance under varying environmental conditions.

Overall, the 74LVT245BBQ from NXP is a versatile and reliable component that provides an efficient solution for data transfer in complex electronic systems, ensuring seamless communication across devices operating at different voltage levels.

You May Also Be Interested in

Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention