EN
  • EN
  • DE

UCC3911DP-4

Part No UCC3911DP-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description LITHIUM-ION BATT PROTECT 16-SOIC / Battery Protection Li-Ion/Li-Pol 3300mA 4.35V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over/Under Voltage, Short Circuit
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798740-UCC3911DP-4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3911-4
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3911DP-4 CAD Model

Description

Product Overview: Texas Instruments UCC3911DP-4

The Texas Instruments UCC3911DP-4 is a highly sophisticated lithium-ion battery protection and charge management integrated circuit (IC) designed to cater to the demanding requirements of modern rechargeable battery applications. This IC is part of the UCC3911 family and is specifically engineered to provide multiple levels of protection to safeguard lithium-ion batteries from conditions that could lead to damage or unsafe operation.

Key Features

  • Voltage Protection: The UCC3911DP-4 ensures that the cell voltage does not exceed safe limits during charging and discharging processes. It achieves this through precise overvoltage and undervoltage monitoring, which helps to maintain the battery's longevity and reliability.
  • Current Control: With its integrated current-sensing capabilities, the device can detect overcurrent conditions during both charge and discharge cycles, providing fast-acting protection to prevent thermal runaway and cell damage.
  • Temperature Monitoring: Temperature protection is crucial for lithium-ion batteries, and the UCC3911DP-4 includes features to monitor the battery temperature, ensuring operations stay within safe thermal limits.
  • Charge Management: This IC also aids in managing the charging process, ensuring that the battery is charged efficiently and safely, thereby extending the battery's service life.

Applications

The UCC3911DP-4 is suitable for a wide range of applications where battery safety and management are of utmost importance. These applications include but are not limited to:

  • Portable consumer electronics
  • Medical devices
  • Power tools
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Package and Availability

The Texas Instruments UCC3911DP-4 comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact solution that is easy to integrate into various circuit designs. Its robust design ensures reliable operation in diverse environments and applications. For designers and engineers looking to incorporate advanced battery protection into their systems, the UCC3911DP-4 offers a versatile and reliable solution backed by Texas Instruments' reputation for quality and performance in power management technologies.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4073 $54.0730
23+ $4.4368 $102.0464
35+ $4.2982 $150.4370
49+ $4.1595 $203.8155
63+ $4.0209 $253.3167
84+ $3.6049 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess