EN
  • EN
  • DE

LTC4058XEDD-4.2#TRPBE

Part No LTC4058XEDD-4.2#TRPBE
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 303432-LTC4058XEDD-4.2#TRPBE
Manufacturer Linear Technology
Family PMIC - Battery Chargers
Category Integrated Circuits(ICs)
Ultra Librarian 3D Model Ultra Librarian LTC4058XEDD-4.2#TRPBE CAD Model

Description

The LTC4058XEDD-4.2#TRPBE is a high-efficiency, standalone linear charger manufactured by Linear Technology, designed specifically for single-cell lithium-ion batteries. This compact and versatile charging solution is ideal for portable electronic devices where space and power efficiency are critical considerations.

Key Features

  • Charging Voltage: The charger is preset for a 4.2V charge voltage with an impressive accuracy of ±1%, ensuring the battery is charged to its optimal voltage level, enhancing its lifespan and performance.
  • Charge Current: It offers programmable charge current up to 800mA, allowing users to tailor the charging speed to the needs of their specific battery and application.
  • Thermal Regulation: To protect the battery and circuitry, the device incorporates thermal regulation, which automatically reduces charge current if the internal temperature of the chip approaches a critical limit.
  • Automatic Recharge: The LTC4058XEDD-4.2#TRPBE features an automatic recharge function, initiating a new charge cycle when the battery voltage falls below a preset threshold, thus ensuring the battery remains fully charged over time.
  • No External MOSFET: Its internal MOSFET eliminates the need for an external component, reducing the overall design footprint and simplifying the circuit design.
  • Charge Status Output: A charge status output pin is provided, which can be used to drive an LED indicator or interface with a microcontroller, giving real-time feedback on the charging process.

Applications

The LTC4058XEDD-4.2#TRPBE is perfectly suited for a variety of applications, including but not limited to:

  • Portable medical devices
  • Handheld instruments
  • Wireless headsets and wearables
  • Smartphones and PDAs
  • Small robotics

Package and Availability

This product is available in a compact DFN package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating easy integration into automated manufacturing processes.

Conclusion

The LTC4058XEDD-4.2#TRPBE from Linear Technology stands out as an efficient and reliable solution for single-cell lithium-ion battery charging, with its precision, thermal management, and user-friendly features making it a top choice for designers and manufacturers of modern portable electronics.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess