EN
  • EN
  • DE

UCC3830DW-5

Part No UCC3830DW-5
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Description 5-Bit Microprocessor Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 386426-UCC3830DW-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3830DW-5 CAD Model

Description

Overview of Texas Instruments UCC3830DW-5

The UCC3830DW-5 is a high-performance, precision voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of the UCC383x family of low-dropout (LDO) linear regulators that offer excellent accuracy, low noise, and high ripple rejection ratio, making them suitable for a wide range of applications.

Key Features

  • Output Voltage: The UCC3830DW-5 provides a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V-operated devices.
  • Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Load Regulation: With excellent load regulation, the device maintains a stable output voltage despite changes in the load current, thereby providing reliable performance for sensitive electronic components.
  • Thermal Protection: The IC includes built-in thermal protection that prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Packaging: The UCC3830DW-5 is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and fits well in compact circuit designs.

Applications

The UCC3830DW-5's stable output and robust features make it an excellent choice for a variety of applications, including:

  • Power supplies for digital systems
  • Microcontroller power management
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics

Conclusion

With its precision regulation, low dropout, and high reliability, the Texas Instruments UCC3830DW-5 voltage regulator is an indispensable component for designers looking to ensure stable power delivery in their electronic products. Its compact packaging and comprehensive features make it a versatile choice that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess