EN
  • EN
  • DE

UCC3819AD

Part No UCC3819AD
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Supply Voltage - Operating 10.8 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 004709-UCC3819AD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3819AD CAD Model

Description

Overview of Texas Instruments UCC3819AD

The UCC3819AD from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to cater to a wide range of power supply applications. This versatile device is particularly well-suited for power factor correction (PFC) in AC-DC power conversion, which is essential for improving the efficiency and reliability of power systems.

Key Features

  • Average Current Mode Control: The UCC3819AD uses average current mode control for precise power regulation, ensuring stable operation under varying load conditions.
  • Wide Operating Range: This IC is capable of handling a broad input voltage range, making it suitable for universal AC input applications.
  • High-Frequency Operation: It supports high-frequency operation which allows for the use of smaller, lighter, and more cost-effective components in the power supply design.
  • Programmable Output Voltage: Users can set the desired output voltage to match specific application requirements, providing great flexibility in design.

Applications

The UCC3819AD is ideal for implementing active power factor correction in a variety of electronic products, such as:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for Laptops and PCs
  • Telecommunications Equipment
  • Industrial Power Systems

Advantages

Integrating the UCC3819AD into your power supply design can lead to numerous benefits:

  • Enhanced Power Efficiency: By optimizing power factor, the IC helps in reducing power losses and improving the overall efficiency of the power supply.
  • Lower Electromagnetic Interference (EMI): High-frequency operation reduces EMI, which is critical for meeting regulatory standards and ensuring the reliability of sensitive electronic equipment.
  • Compact Design: The ability to use smaller passive components due to high-frequency operation leads to a more compact and lightweight power supply design.
  • Improved Power Quality: Better power factor results in a cleaner and more stable power supply, which is beneficial for the longevity and performance of electronic devices.

The UCC3819AD from Texas Instruments stands out as a reliable and efficient solution for power factor correction in a wide array of power supply applications, offering designers flexibility, high performance, and cost-effectiveness in their designs.

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess