Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 8.6V ~ 20V
Switching Frequency 2.05MHz
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC33067
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218161-MC33067DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33067DWR2 CAD Model

Description

ON Semiconductor MC33067DWR2 Product Overview

The MC33067DWR2 is a high-performance resonant mode controller designed by ON Semiconductor for advanced power supply systems. This versatile integrated circuit is tailored for applications requiring efficient and reliable power conversion, such as switch mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power electronic devices that benefit from resonant mode topologies.

Key Features

  • Resonant Switching Controller: The device is specifically engineered to facilitate resonant mode switching, which provides higher efficiency and reduced electromagnetic interference (EMI) compared to traditional hard-switching PWM controllers.
  • Wide Frequency Range: It operates over a broad frequency range, allowing for flexibility in designing power systems that can adapt to various applications and requirements.
  • Integrated Fault Protection: The MC33067DWR2 includes comprehensive fault protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
  • Adjustable Dead Time: The controller offers adjustable dead time control, which is critical for optimizing converter efficiency and performance.
  • High Drive Capability: It is capable of directly driving power MOSFETs or IGBTs, which simplifies the design and reduces external component count.

Applications

The MC33067DWR2 is suitable for a wide range of high-performance power conversion applications, including:

  • High-efficiency AC-DC power supplies
  • Telecommunications power systems
  • Industrial power converters
  • Electric vehicle charging stations
  • Renewable energy systems

Package and Quality

The device is offered in a 16-pin SOIC wide body package, which is ideal for space-constrained applications. ON Semiconductor is known for its commitment to quality, and the MC33067DWR2 is no exception. It is manufactured under strict quality control standards to ensure high reliability and performance consistency.

Conclusion

In summary, the MC33067DWR2 from ON Semiconductor is a robust and flexible resonant mode controller that is well-suited for a variety of high-efficiency power conversion applications. Its integrated features, wide operating frequency range, and fault protection mechanisms make it a valuable component for designers looking to improve system reliability and efficiency.

You May Also Be Interested in

Microsemi Corporation
CURRENT MODE PWM CONTROLLER | IC REG CTRLR BUCK/BOOST 8SOIC
Lowest to $0.9743
ECAD model for UC2843ADM
ON Semiconductor
PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Need more? Email Us
ECAD model for NCP1378PG
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 16TSSOP
Lowest to $6.3373
ECAD model for ISL6406IVZ
Texas Instruments
HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLER
Lowest to $0.9267
ECAD model for TL2843BQDRQ1
Renesas Electronics America
ZVS Full Bridge PWM Controller | IC REG CTRLR FULL-BRIDGE 28QFN / Current Mode PWM Controller 1000kHz 28-Pin QFN EP T/R
Need more? Email Us
ECAD model for ISL6551ARZ-T
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526IB
Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX
Renesas Electronics America
Buck and Synchronous Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14TSSOP
Lowest to $3.6557
ECAD model for ISL6522CVZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9019 $58.0380
48+ $2.3810 $114.2880
73+ $2.3066 $168.3818
101+ $2.2322 $225.4522
130+ $2.1578 $280.5140
174+ $1.9346 $336.6204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention