Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 30 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Ramp
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1275677-UC2572N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC2572
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2572N CAD Model

Description

The UC2572N from Texas Instruments is a versatile and robust integrated circuit designed to manage DC-DC power conversion in a wide array of electronic devices. This switching regulator is capable of operating in multiple topologies, including step-up (boost), step-down (buck), buck-boost, and inverting configurations, making it an ideal choice for designers seeking flexibility and efficiency in their power supply designs.

Key Features

  • Adjustable Output Voltage: The UC2572N allows for precise control over the output voltage, which can be set through external resistors according to the needs of the application.
  • High Switching Frequency: With a switching frequency of up to 500 kHz, this regulator supports smaller passive components, leading to a more compact PCB layout and reduced system size.
  • High-Efficiency Operation: The device is designed to deliver high efficiency, which is crucial for battery-powered applications and for reducing heat generation in the system.
  • Wide Input Voltage Range: It accommodates a broad input voltage range, making it suitable for applications with varying input power sources or battery voltages.
  • Integrated Protections: The UC2572N includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the end application.

Applications

The UC2572N is an excellent choice for a variety of applications that require efficient power management. It is commonly used in:

  • Portable electronic devices
  • Battery-powered equipment
  • Embedded systems
  • Industrial controls
  • Power supplies for communication devices

Package and Availability

The UC2572N is offered in a through-hole, 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for prototyping as well as mass production. Its robust package ensures reliable operation even in harsh environments. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design process and accelerate time-to-market.

You May Also Be Interested in

Texas Instruments
PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Need more? Email Us
ECAD model for TL594CPWRG4
Texas Instruments
LM3753 Scalable 2-Phase Synchronous Buck Controller with Integrated FET Drivers and Linear Regulator Controller
Need more? Email Us
ECAD model for LM3753SQX/NOPB
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Renesas Electronics America
Triple, 180° Out-of-Phase, Synchronous Step-Down PWM Controller | IC REG CTRLR BUCK 32QFN
Need more? Email Us
ECAD model for ISL9443IRZ
Renesas Electronics America
Low-Cost Single-Ended Current-Mode PWM for Microcontroller Based Power Converters | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for ISL6729IBZ
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
ECAD model for MCP16502TAD-E/S8B
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Infineon Technologies
XDP DIGITAL POWER HYBRID FLYBACK
Need more? Email Us
ECAD model for XDPS2201XUMA1
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention