EN
  • EN
  • DE

UCC2913D

Part No UCC2913D
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC NEG VOLTAGE PWR MGR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 140758-UCC2913D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2913D CAD Model

Description

Introducing the UCC2913D Voltage Mode PWM Controller from Texas Instruments

The UCC2913D is a versatile and efficient voltage mode pulse width modulation (PWM) controller designed by Texas Instruments, tailored for a wide range of power conversion applications. This robust integrated circuit is engineered to deliver precise control for switch-mode power supplies, DC-DC converters, and various other power regulation systems.

Encased in an 8-pin SOIC package, the UCC2913D offers a compact solution for space-constrained applications while providing the functionality required for high-performance power management. It operates over a wide supply voltage range, accommodating various input voltages, which makes it a flexible choice for diverse electrical environments.

One of the key features of the UCC2913D is its ability to provide fast transient response and excellent loop stability. This is achieved through its advanced control methodology, which ensures that the output voltage remains steady under varying load conditions. The device also includes under-voltage lockout (UVLO) protection, which prevents operation at insufficient voltages that could potentially damage the controller or the power system.

The UCC2913D is equipped with a totem-pole output stage capable of driving a power MOSFET or IGBT directly. This feature simplifies the design of the power stage by reducing the number of external components required. The high-current drive capability of the output stage ensures rapid switching of the power device, contributing to the efficiency of the overall power conversion process.

Safety and reliability are paramount in power management, and the UCC2913D addresses these concerns with built-in overcurrent protection. This function helps to prevent damage to the power supply and the load in the event of a short circuit or overload condition. Additionally, the thermal shutdown feature safeguards the controller from overheating, further enhancing the operational lifespan of the system.

In summary, the UCC2913D from Texas Instruments is a sophisticated and dependable PWM controller that offers both flexibility and performance for a variety of power regulation applications. Its protective features, combined with a compact form factor, make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess